EN
  • EN
  • DE

SST32HF3282-70-4E-LS

Part No SST32HF3282-70-4E-LS
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193402-SST32HF3282-70-4E-LS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST32HF3282-70-4E-LS CAD Model

Description

The SST32HF3282-70-4E-LS is a high-performance flash memory device from the renowned manufacturer Microchip Technology. This product is designed to cater to the demanding needs of modern electronic applications, providing a reliable and efficient storage solution that ensures data integrity and swift access times.

Key Features

  • Memory Size: The device comes with a substantial memory capacity that allows for the storage of large amounts of data, making it ideal for complex applications that require additional space for code or data logging.
  • Speed: With an access speed of 70ns, the SST32HF3282-70-4E-LS ensures quick data retrieval, which is crucial for applications where performance and response time are critical.
  • Interface Type: It is equipped with a Parallel interface, providing a straightforward and traditional method of communication with microcontrollers and other digital systems.
  • Supply Voltage: The device operates within a standard voltage range, making it compatible with a wide array of electronic products without the need for additional power management components.
  • Temperature Range: Designed to withstand industrial temperature ranges, this flash memory can operate reliably in extreme conditions, ensuring consistent performance across various environments.
  • Packaging: The SST32HF3282-70-4E-LS is available in a LQFP (Low Profile Quad Flat Package), which is known for its space-saving design and excellent thermal performance.

Applications

The versatile nature of the SST32HF3282-70-4E-LS allows it to be used in a wide range of applications, including:

  • Embedded Systems
  • Industrial Control Units
  • Telecommunication Infrastructure
  • Automotive Electronics
  • Medical Devices
  • Consumer Electronics

Why Choose Microchip's SST32HF3282-70-4E-LS?

Microchip Technology's commitment to quality and durability is evident in the SST32HF3282-70-4E-LS. This flash memory device is engineered to meet the rigorous standards of today's technology landscape, offering designers and engineers a dependable and high-performing storage solution. With its robust feature set and wide application range, the SST32HF3282-70-4E-LS stands out as a top choice for those seeking to enhance their electronic products.

You May Also Be Interested in

Intel
Lowest to $8.1612
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess