EN
  • EN
  • DE

SST39VF802C-70-4C-EKE

Part No SST39VF802C-70-4C-EKE
Manufacturer Microchip Technology
Catalog Flash
Description 8 Mbit (x16) Multi-Purpose Flash Plus | IC FLASH 8M PARALLEL 48TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10μs
Access Time 70ns
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Family Part Number SST39VF802C
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1259961-SST39VF802C-70-4C-EKE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF802C-70-4C-EKE CAD Model

Description

Microchip Technology's SST39VF802C-70-4C-EKE Flash Memory

The SST39VF802C-70-4C-EKE is a high-performance CMOS Multi-Purpose Flash Plus (MPF+) memory chip designed by Microchip Technology. This device offers a storage capacity of 8 Mbit (1M x 8-bit) and is specifically engineered to enable efficient and reliable data storage in a wide array of electronic applications. The product is delivered in a 48-pin TSOP (Thin Small Outline Package) which is widely accepted in the industry for its space-saving properties.

This flash memory operates with a single power supply voltage of 2.7V to 3.6V, making it suitable for low-power applications. The SST39VF802C-70-4C-EKE boasts a fast read access time of 70ns, ensuring swift data retrieval which is essential for high-speed microcontroller and processor systems. The device also supports a versatile range of operating temperatures, from 0°C to +70°C, providing reliable performance across different environmental conditions.

One of the standout features of this product is its SuperFlash® technology, which offers low power consumption, superior reliability, and fast write operation. The chip is designed for both parallel and serial access, featuring a Sector-Erase and Block-Erase capability, allowing for flexible memory management and efficient use of the storage space. The end-of-write detection is facilitated by the Auto Address Increment (AAI) programming function, which simplifies the programming process and reduces overall programming time.

Furthermore, the SST39VF802C-70-4C-EKE is designed with hardware-based write protection. This includes both a hardware lock-down and a software lock-bit to secure the data against accidental erasure or write, ensuring the integrity and security of the stored information. The reliability of the device is underscored by its typical endurance of 100,000 cycles and data retention of at least 100 years, making it a robust choice for long-term applications.

In summary, the SST39VF802C-70-4C-EKE from Microchip Technology is a versatile, reliable, and efficient flash memory solution that is well-suited for a broad range of applications that require high-speed data access, low power consumption, and robust data security.

You May Also Be Interested in

Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess