Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 6
Max Frequency 1.4GHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.2 V to -5.46 V
Current - Quiescent 78mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Dimension 28-LCC (J-Lead)
Win Source Part Number 004548-SY100E151JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100E151JC CAD Model

Description

Microchip Technology's SY100E151JC: A High-Speed 8:1 Multiplexer

The SY100E151JC by Microchip Technology is a top-tier integrated circuit designed for high-speed digital applications. This device is a quintessential component in the realm of telecommunications, data processing, and high-speed computing, offering unmatched performance and reliability.

Key Features:

  • High-Speed Operation: The SY100E151JC operates at exceptional speeds, making it suitable for systems that require rapid data handling and processing. It is designed to keep pace with the increasing demands of modern high-speed digital networks.
  • 8:1 Multiplexing Capability: This multiplexer can select one of eight data inputs and transmit the selected input to the output, providing flexibility and efficiency in routing digital signals within a circuit.
  • Differential PECL Outputs: The device features Positive Emitter-Coupled Logic (PECL) outputs, which are known for their high-speed signal propagation and low noise susceptibility, ensuring signal integrity in demanding environments.
  • Extended Temperature Range: The SY100E151JC is designed to operate over an extended temperature range, making it reliable for use in industrial applications where temperature variations are common.
  • Power Supply: The device operates on a 5V power supply, which is standard in many digital systems, allowing for easy integration into existing designs.

Applications:

The versatility of the SY100E151JC makes it ideal for a wide array of applications, including:

  • High-speed data acquisition systems
  • Telecommunication switching systems
  • Test and measurement equipment
  • High-performance computing
  • Signal routing in digital circuits

Quality and Support:

Microchip Technology is known for its commitment to quality and long-term reliability. The SY100E151JC is no exception and is supported by Microchip's comprehensive technical support and documentation. Designers and engineers can be confident in selecting this multiplexer for their high-speed digital applications, knowing they are backed by a leader in the semiconductor industry.

For more detailed specifications and application notes, visit Microchip Technology's official website or contact their support team for additional assistance.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $2.2261
ECAD model for SN74LVC374AQPWREP
Texas Instruments
IC FF D-TYPE SINGLE 8-BIT 20-SO
Lowest to $0.8496
ECAD model for SN74HCT273NS
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.5248
ECAD model for SN74HC574NS
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20VSSOP
Need more? Email Us
ECAD model for TC74VHC574FK(EL,K)
National Semiconductor (TI)
J-K FLIP-FLOP
Need more? Email Us
ECAD model for 74S112DC
Texas Instruments
Dual Positive-Edge-Triggered D-Type Flip-Flop
Need more? Email Us
ECAD model for SN74LVC2G80DCURG4
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Need more? Email Us
ECAD model for MC10E151FN
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-5
Lowest to $0.2933
ECAD model for SN74AUP1G79DBVTG4
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Need more? Email Us
ECAD model for 74HCT175N,652

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention