EN
  • EN
  • DE

SY100E445JZ

Part No SY100E445JZ
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28PLCC  /  Data Transport Interface 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Applications Data Transport
Interface Serial In/Parallel Out
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Mounting SMD (SMT)
Base Product Number SY100E445
Other Names SY100E445JZ,576-2443,1611-SY100E445JZ
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260886-SY100E445JZ
Ultra Librarian 3D Model Ultra Librarian SY100E445JZ CAD Model

Description

Microchip Technology SY100E445JZ Overview

The SY100E445JZ from Microchip Technology is a high-performance, quint (5-bit) differential line receiver designed for use in digital systems. This integrated circuit (IC) is part of Microchip's SY100E series, which is renowned for its precision and reliability in handling high-speed signals. With its advanced features and robust design, the SY100E445JZ is ideally suited for applications that require fast and accurate data transmission.

Key Features

  • High-Speed Performance: The SY100E445JZ is capable of handling data rates that are essential for today's high-speed digital communication systems.
  • Differential Line Receiver: The quint differential line receiver ensures reduced electromagnetic interference (EMI) and crosstalk, providing a more reliable signal reception.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes power usage without sacrificing performance, making it suitable for power-sensitive applications.
  • Voltage Range: The device operates over a wide voltage range, allowing for flexibility in various system designs.
  • Temperature Range: The SY100E445JZ is built to perform over a broad temperature range, ensuring operation in diverse environmental conditions.

Applications

With its ability to receive and translate high-speed differential signals into TTL logic levels, the SY100E445JZ is an excellent choice for a variety of applications, including:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Automated test equipment (ATE)
  • Signal processing units
  • Clock distribution networks

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100E445JZ is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. This product is also supported by Microchip's comprehensive technical support and documentation, ensuring that designers have access to the resources they need to integrate the SY100E445JZ into their projects successfully.

For detailed specifications and application notes, engineers and system designers are encouraged to consult the official Microchip Technology datasheets and product guides.

You May Also Be Interested in

Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Texas Instruments
PATTI / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess