EN
  • EN
  • DE

SY100EL11VZC

Part No SY100EL11VZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input Clock
Output Clock
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 103880-SY100EL11VZC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL11VZC CAD Model

Description

The SY100EL11VZC, from the renowned manufacturer Microchip Technology, is a high-performance, precision edge-triggered D-type flip-flop. This integrated circuit is designed for use in systems that require fast edge rates and clock frequencies, making it an ideal choice for high-speed data communication and processing applications.

Key Features

  • High-Speed Performance: The SY100EL11VZC is capable of handling clock frequencies up to 5 GHz, ensuring rapid data throughput and processing for the most demanding applications.
  • Differential D-Type Flip-Flop: This flip-flop provides differential data inputs and outputs, which is crucial for minimizing signal crosstalk and enhancing signal integrity in high-speed digital circuits.
  • PECL Power Supply: It operates on a Positive Emitter Coupled Logic (PECL) power supply, which is known for its high-speed logic gate functionalities.
  • Temperature Range: The device is operational over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: The SY100EL11VZC is available in a compact surface-mount package, making it suitable for space-constrained applications.

Applications

The SY100EL11VZC is versatile and can be used across a wide range of high-speed applications, including but not limited to:

  • Telecommunications equipment
  • Automated test equipment
  • High-speed data acquisition systems
  • Networking and data communication infrastructure
  • Signal processing

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY100EL11VZC is no exception. Each device is rigorously tested to meet stringent industry standards, ensuring optimal performance and long-term reliability for critical applications. With Microchip's reputation and support, users can be confident in incorporating the SY100EL11VZC into their designs.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess