EN
  • EN
  • DE

SY100S331FC

Part No SY100S331FC
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG TRPL 24CERPACK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Master Reset
Type D-Type
Output Type Differential
Number of Elements 3
Number of Bits per Element 1
Max Frequency 800MHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.2 V to -5.5 V
Current - Quiescent -35mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Dimension 24-CQFlatpack, Cerpack
Win Source Part Number 047423-SY100S331FC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S331FC CAD Model

Description

Microchip Technology SY100S331FC: High-Speed Quad 2:1 Multiplexer

The SY100S331FC from Microchip Technology is a high-performance, monolithic CMOS quad 2:1 multiplexer designed for use in communication and data processing applications. This device is a part of the SY100S series, which is known for its high-speed integrated circuits capable of operating at significant speeds while maintaining signal integrity and low power consumption.

Key Features:

  • High-Speed Operation: The SY100S331FC is capable of handling high-speed signals, making it suitable for use in systems that require fast switching and data throughput.
  • Low Power Consumption: Despite its high-speed capabilities, this multiplexer is designed to consume minimal power, contributing to energy efficiency in the systems where it is deployed.
  • Differential Inputs: The device features differential inputs that provide improved noise immunity and allow for better signal integrity over long distances or in electrically noisy environments.
  • Multiple Supply Voltages: It operates with multiple supply voltages ranging from 4.2V to 5.5V, providing flexibility in various application requirements.
  • Temperature Range: The SY100S331FC is built to perform over an extended industrial temperature range, making it reliable in various operating conditions.

Applications:

The SY100S331FC is ideal for a variety of applications that require high-speed data management and multiplexing, such as:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Automated test equipment (ATE)
  • High-performance computing
  • Networking and data communication equipment

Package and Quality:

The SY100S331FC comes in a compact FC (Flatpack) package, which is suitable for space-constrained applications. Microchip Technology ensures that this product meets stringent quality standards, providing reliability and performance that engineers and designers can trust for their critical applications.

Whether integrating into new designs or upgrading existing systems, the SY100S331FC from Microchip Technology offers a combination of speed, efficiency, and reliability that is essential for modern high-speed electronic systems.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess