EN
  • EN
  • DE

SY100S336FC

Part No SY100S336FC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC COUNTER/SHIFT REG 24-CERPACK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Counter/Shift Register
Supply Voltage 4.2 V to 5.5 V
Number of Bits 4
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 24-CerPack
Win Source Part Number 047424-SY100S336FC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S336FC CAD Model

Description

The SY100S336FC from Microchip Technology is a high-performance, precision-engineered integrated circuit designed to cater to the demanding requirements of advanced digital systems. This product is part of Microchip's SY100 series, which is renowned for delivering reliable and efficient solutions in the realm of high-speed logic integrating functions.

Constructed with an advanced Silicon-Germanium (SiGe) process, the SY100S336FC offers superior performance characteristics when compared to conventional CMOS and Bipolar technologies. This process enables the device to operate at high frequencies with lower power consumption, making it an ideal choice for applications that require both speed and energy efficiency.

Key Features:

  • High-Speed Operation: The SY100S336FC is designed to support very high-speed signal processing, which is critical for applications such as telecommunications, data communications, and high-speed computing.
  • Low Power Consumption: Despite its high-speed capabilities, this device is engineered to keep power consumption to a minimum, helping to reduce the overall power requirements of the systems in which it is used.
  • Robust Interface: The device features differential inputs and outputs, providing a robust interface that is less susceptible to common-mode noise and other signal integrity issues.
  • Flexible Power Supply: It operates over a wide range of power supply voltages, affording flexibility in various design applications and ensuring compatibility with other system components.
  • Temperature Range: The SY100S336FC is designed to perform reliably across a broad temperature range, making it suitable for use in environments where temperature conditions can be extreme or unpredictable.

Applications that benefit from the SY100S336FC include high-speed data acquisition systems, digital signal processing (DSP) units, and any other systems where rapid data throughput and signal integrity are paramount. The device's package is also designed to be compatible with standard industry footprints, allowing for easy integration into existing designs without the need for major board rework.

The SY100S336FC from Microchip Technology exemplifies a commitment to providing cutting-edge solutions for the ever-increasing speed and performance demands of modern digital electronics. Its combination of high-speed operation, low power consumption, and robust performance make it an excellent choice for designers looking to push the boundaries of what's possible in their digital applications.

You May Also Be Interested in

Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4458 $59.9038
26+ $4.4687 $116.1862
41+ $4.3289 $177.4849
56+ $4.1892 $234.5952
72+ $4.0494 $291.5568
96+ $3.6313 $348.6048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess