EN
  • EN
  • DE

SN74ABT8996PW

Part No SN74ABT8996PW
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC ADDRESSABLE SCAN PORT 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Addressable Scan Ports
Supply Voltage 4.5 V to 5.5 V
Number of Bits 10
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 136272-SN74ABT8996PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT8996PW CAD Model

Description

The SN74ABT8996PW is a high-performance, advanced product from Texas Instruments, a leading global semiconductor company.

  • Type: 9-bit to 9-bit parity transceiver
  • Feature: Automatic parity generator/checker
  • Category: logic - parity generators and checkers
  • Operating Voltage: 4.5 V to 5.5 V
  • Latch-up Performance: Exceeding 500 mA per JESD 17
  • Typical VOLP (Output Ground Bounce): 1V @ VCC = 5V, TA = 25°C
  • Typical VOHV (Output VOH Undershoot): 2V @ VCC = 5V, TA = 25°C
  • Package: TSSOP
  • Pin Count: 24-pin
  • Temperature Range: -40 to 85 degrees Celsius
  • Compliance: RoHS compliant

You May Also Be Interested in

Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2978 $52.7648
37+ $2.7059 $100.1183
58+ $2.6214 $152.0412
79+ $2.5368 $200.4072
102+ $2.4523 $250.1346
137+ $2.1986 $301.2082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess