EN
  • EN
  • DE

NSI45060DDT4G

Part No NSI45060DDT4G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC LED DRIVER/REG CCR DPAK / Adjustable Constant Current Regulator & LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Function Current Regulator
Sensing Method High/Low-Side
Accuracy ±15%
Voltage - Input 45V
Current - Output 100mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Part Number Series NSI45060
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814346-NSI45060DDT4G
Ultra Librarian 3D Model Ultra Librarian NSI45060DDT4G CAD Model

Description

ON Semiconductor NSI45060DDT4G Constant Current Regulator

The NSI45060DDT4G from ON Semiconductor is a state-of-the-art constant current regulator (CCR) designed for driving high-brightness LEDs in various lighting applications. This innovative device is engineered to provide a stable current over a wide voltage range, ensuring consistent light output and enhancing the longevity of LED systems.

This efficient CCR is a self-biasing JFET that enables a constant current to flow through an LED string regardless of voltage fluctuations. The NSI45060DDT4G is particularly well-suited for automotive lighting, signage, and decorative lighting, offering designers a simple and reliable solution for controlling LED brightness and uniformity without the need for complex circuitry or feedback systems.

Key Features:

  • Robust Output Current Control: With a fixed output current of 60 mA, the NSI45060DDT4G provides a steady stream of power, ensuring consistent LED performance.
  • Wide Operating Voltage Range: This CCR can operate over a broad voltage range of 45V to 100V, accommodating various LED configurations and ensuring flexibility in design.
  • Thermal Protection: The device includes an integrated thermal shutdown feature that protects the CCR and the LEDs from overheating, thereby increasing system reliability.
  • Compact SOD-123 Package: The small footprint of the NSI45060DDT4G allows for its use in space-constrained applications while providing robust power handling capabilities.
  • Lead-Free and RoHS Compliant: In line with global environmental standards, this CCR is lead-free and RoHS compliant, minimizing the ecological footprint of your designs.

Application Areas:

  • Automotive Exterior and Interior Lighting
  • LED Street Lighting
  • Commercial and Residential Lighting Fixtures
  • Emergency Lighting
  • Signage and Channel Letters

The NSI45060DDT4G from ON Semiconductor exemplifies a blend of performance, simplicity, and efficiency. By integrating this CCR into your LED lighting designs, you can achieve a reliable and cost-effective solution for maintaining consistent illumination without the complexity of additional circuit components.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC CURRENT REGULATOR 2% 19QFN / Current Regulator Regulator High/Low-Side 5A 19-QFN (4x4)
Need more? Email Us
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $52.2268
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $4.3766
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4828 $57.9360
295+ $0.3962 $116.8790
455+ $0.3838 $174.6290
625+ $0.3714 $232.1250
805+ $0.3591 $289.0755
1,080+ $0.3219 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess