EN
  • EN
  • DE

GTL2005PW/DG

Part No GTL2005PW/DG
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1424+
Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 710253-GTL2005PW/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTL2005PW/DG CAD Model

Description

The NXP GTL2005PW/DG is a high-performance, 5-bit bidirectional transceiver designed for facilitating voltage level translation between GTL (Gunning Transceiver Logic) and TTL (Transistor-Transistor Logic) or CMOS (Complementary Metal-Oxide-Semiconductor) levels. This integrated circuit is a critical component for systems that require bridging between different logic levels, such as interfacing newer low-voltage components with legacy 5V systems.

Key Features

  • Versatility: The GTL2005PW/DG is capable of translating signals bidirectionally, making it ideal for dual-supply voltage applications and multi-voltage systems.
  • Low Voltage Operation: It supports a wide range of operating voltages, from 1.0V to 3.6V for the GTL side and 3.0V to 5.5V for the TTL/CMOS side, providing a flexible interface solution.
  • High-Speed Performance: With its capability to support fast signal transition, the GTL2005PW/DG ensures minimal propagation delay, which is critical for high-speed data communication and processing.
  • Control and Protection: The device includes power-up 3-state and bus-hold functions, offering control over the I/O lines during power cycling and preventing data corruption during transient conditions.
  • Compact Packaging: Housed in a TSSOP package, the GTL2005PW/DG is designed for space-constrained applications, allowing for efficient use of PCB real estate.

Applications

The NXP GTL2005PW/DG is suitable for a variety of applications where logic level translation is required. These include, but are not limited to:

  • Interface between processors and peripherals with different voltage domains
  • Communication between FPGAs and memory modules in mixed-voltage systems
  • Signal bridging in multi-voltage platforms such as embedded systems and consumer electronics

With its robust feature set, the GTL2005PW/DG from NXP stands out as a versatile and reliable solution for designers looking to bridge the gap between different logic families while maintaining signal integrity and system stability.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5474 $60.2140
260+ $0.4492 $116.7920
400+ $0.4351 $174.0400
550+ $0.4211 $231.6050
710+ $0.4070 $288.9700
950+ $0.3650 $346.7500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,629 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess