EN
  • EN
  • DE

SN74SSTVF16857VR

Part No SN74SSTVF16857VR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REG BUFF 14BIT SSTL 48-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3 V to 2.7 V
Number of Bits 14
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TVSOP
Win Source Part Number 118565-SN74SSTVF16857VR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74SSTVF16857VR CAD Model

Description

The SN74SSTVF16857VR is a high-quality product from Texas Instruments, a leading player in the semiconductor industry. This device is a member of the SSTVF16857 family of 14-bit registered drivers, designed with a 2.5V or 3.3V adjustable output voltage.

It is equipped with a 3-state output control, which makes it suitable for interface applications. The device also features a bus-hold circuitry that eliminates the need for external pullup or pulldown resistors on unconnected inputs.

One of the key features of the SN74SSTVF16857VR is its universal bus interface. This feature allows the device to interface with multiple bus standards, including LVTTL, LVCMOS, SSTL_2, and SSTL_18. This makes it a versatile choice for a wide range of applications.

The SN74SSTVF16857VR also comes with edge-rate control circuitry that significantly reduces the output-signal edge rate. This feature helps to minimize the noise generated by the device, making it an ideal choice for noise-sensitive applications.

Another notable feature of the SN74SSTVF16857VR is its low-voltage operation. The device can operate at a voltage as low as 2.3V, making it energy efficient and suitable for low-power applications.

Furthermore, the SN74SSTVF16857VR is designed for high-speed operation, with a maximum clock frequency of 200 MHz. This makes it suitable for high-performance applications where speed is a critical factor.

The SN74SSTVF16857VR is available in a compact, surface-mount package, making it easy to integrate into a variety of electronic devices. The device also meets the RoHS and Green standards, making it an environmentally friendly choice.

In conclusion, the SN74SSTVF16857VR from Texas Instruments is a high-performance, feature-rich registered driver that is ideal for a wide range of applications. Its versatility, high-speed operation, and low-voltage operation make it a reliable choice for any electronic device.

You May Also Be Interested in

UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess