EN
  • EN
  • DE

SN74CBT16209ADL

Part No SN74CBT16209ADL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCHG SW 9X2:2 48SSOP  /  Bus FET Exchange Switch 9 x 2:2 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tube
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74CBT16209
Other Names 2156-SN74CBT16209ADL,-SN74CBT16209ADLG4R,-296-1531-5,296-1531,296-1531-5,-296-1531-5,SN74CBT16209ADLG4,-SN74CBT16209ADLG4,296-1531-5R,SN74CBT16209ADLG4,TEXTISSN74CBT16209ADL,-SN74CBT16209ADLR
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256692-SN74CBT16209ADL
Ultra Librarian 3D Model Ultra Librarian SN74CBT16209ADL CAD Model

Description

The SN74CBT16209ADL from Texas Instruments is a high-performance integrated circuit that belongs to the family of bus switch devices. This particular chip is designed to provide a low on-state resistance connection between two ports, enabling efficient data switching with minimal propagation delay.

Key Features

  • Bus Switch Type: The SN74CBT16209ADL is a 16-bit FET bus switch, which means it can switch 16 separate data lines simultaneously.
  • Low On-State Resistance: The device features a low on-state resistance of typically 5 ohms, which ensures minimal voltage drop across the switch and preserves signal integrity.
  • Quick Switching: With a fast switching speed, the SN74CBT16209ADL is capable of handling high-frequency signals without significant delay, making it suitable for high-speed data transmission applications.
  • 5-V Tolerant Inputs: The inputs to the device are tolerant to 5-V signals, even when the device is powered by a 3.3-V supply. This makes it compatible with mixed-voltage systems.
  • Low Power Consumption: Designed for power-sensitive applications, the SN74CBT16209ADL consumes very little power, which helps in reducing the overall power budget of the system.

Applications

The versatility of the SN74CBT16209ADL makes it suitable for a wide range of applications. It is commonly used in:

  • Communication systems
  • Networking equipment
  • Servers
  • Signal routing
  • Data management systems

Technical Specifications

The SN74CBT16209ADL is offered in a 48-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while allowing for adequate pin spacing for easy routing. This device operates over a broad voltage range and can function in a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Quality and Reliability

As with all Texas Instruments products, the SN74CBT16209ADL is manufactured to high standards of quality and reliability. It is designed to meet or exceed industry standards for performance and longevity, ensuring a dependable solution for system designers and engineers.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess