EN
  • EN
  • DE

SY10EL16VAZI

Part No SY10EL16VAZI
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC  /  Differential Receiver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tube
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL16
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256392-SY10EL16VAZI
Ultra Librarian 3D Model Ultra Librarian SY10EL16VAZI CAD Model

Description

Product Overview: SY10EL16VAZI from Microchip Technology

The SY10EL16VAZI is a high-performance, integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is part of the SY10EL16V series, which is known for its exceptional speed and reliability in data transmission applications.

Key Features:

  • High-Speed Performance: The SY10EL16VAZI operates at a very high frequency, which makes it ideal for applications requiring fast data rates and quick signal processing.
  • Differential Receiver/Driver: This IC is designed to be used as either a differential receiver or a driver, providing versatility in its application across different circuit designs.
  • PECL Mode: It features a Positive Emitter-Coupled Logic (PECL) mode, ensuring lower voltage operation and compatibility with existing PECL systems.
  • Temperature Range: The device can operate within an industrial temperature range, making it suitable for use in a variety of challenging environmental conditions.
  • Package Type: It comes in a compact, surface-mount package that is ideal for space-constrained applications.

Applications:

The SY10EL16VAZI is designed for use in a wide range of applications, including:

  • High-speed data transmission systems
  • Automated test equipment
  • Clock distribution networks
  • Fiber-optic networking equipment
  • Telecommunications infrastructure

Quality and Reliability:

Microchip Technology is committed to delivering products with the highest standards of quality and reliability. The SY10EL16VAZI is manufactured under stringent conditions to ensure it meets the rigorous demands of industrial and commercial applications. With Microchip's reputation in the industry, customers can expect a product that not only performs exceptionally but also maintains its performance over a long operational life.

Technical Support and Resources:

Microchip Technology provides extensive technical support and resources to assist customers with their design and development processes. Detailed datasheets, application notes, and design guides are available for the SY10EL16VAZI, ensuring engineers have the information they need to integrate this IC into their projects successfully.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess