EN
  • EN
  • DE

SY88893VKC

Part No SY88893VKC
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP  /  Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tube
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88893
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260381-SY88893VKC
Ultra Librarian 3D Model Ultra Librarian SY88893VKC CAD Model

Description

Microchip Technology Product SY88893VKC Overview

The SY88893VKC from Microchip Technology is a high-performance, low-power consumption, single 3.3V supply, 3.2Gbps CML Limiting Post Amplifier designed to meet the rigorous demands of high-speed data communications. This advanced product is an excellent choice for applications requiring precise signal amplification in fiber-optic receivers.

Key Features

  • Data Rate: Supports operation at data rates up to 3.2 Gbps, making it suitable for a variety of high-speed protocols.
  • Power Supply: Operates off a single 3.3V supply, ensuring compatibility with modern low-voltage systems and reducing overall power consumption.
  • Output Interface: Features CML (Current Mode Logic) outputs that provide a high-speed interface for driving differential lines.
  • Adjustable Output: Includes an adjustable output amplitude, which allows for optimization of the signal level to match the requirements of the connected system.
  • Loss of Signal Detection: Incorporates a loss of signal (LOS) detection feature that provides a high gain mode for increased sensitivity.
  • Chatter-Free LOS: The LOS is chatter-free, ensuring stable and reliable signal detection.
  • Power-Efficient Design: Designed with power efficiency in mind, it is ideal for power-sensitive applications.

Applications

The SY88893VKC is versatile and can be used in a range of applications, including but not limited to:

  • Gigabit Ethernet and Fiber Channel systems
  • SONET/SDH equipment
  • High-speed data acquisition systems
  • Optical network switching and routing
  • Telecommunication and data communication equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY88893VKC is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. Whether you're designing a new system or upgrading an existing one, the SY88893VKC offers the performance and features necessary for today's high-speed communication networks.

You May Also Be Interested in

MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess