EN
  • EN
  • DE

T0980-TSJ

Part No T0980-TSJ
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description IC TXRX FRONT 400-500MHZ 16PSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Frequency 400MHz ~ 500MHz
Package / Case 16-LSSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSO
Standard Package 1,100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 350919-T0980-TSJ
Ultra Librarian 3D Model Ultra Librarian T0980-TSJ CAD Model

Description

The T0980-TSJ is a state-of-the-art semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, communication devices, and consumer electronics, ensuring reliability and performance in the most demanding environments.

Key Features

  • High Performance: The T0980-TSJ is built to deliver exceptional computational power and efficiency, making it suitable for complex algorithms and high-speed data processing tasks.
  • Low Power Consumption: Designed with energy efficiency in mind, this product ensures minimal power usage during operation, contributing to longer battery life in portable devices and reduced energy costs in stationary applications.
  • Robust Security: With advanced security features integrated into the chip, the T0980-TSJ provides secure boot, cryptographic accelerators, and secure key storage, safeguarding your applications from unauthorized access and cyber threats.
  • Connectivity: Offering a range of communication interfaces, this product supports various protocols, ensuring seamless integration with existing systems and easy connectivity with other devices.
  • Scalability: The T0980-TSJ is designed to be scalable, allowing for easy upgrades and compatibility with future technological advancements, thus protecting your investment and future-proofing your product designs.

Applications

The versatility of the T0980-TSJ makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Advanced industrial automation and control systems requiring real-time processing and connectivity.
  • Automotive systems where reliability and adherence to stringent standards are paramount.
  • Communication infrastructure, such as routers and switches, that demand high throughput and secure data handling.
  • Consumer electronics that benefit from the chip's power efficiency and performance, including smart home devices and personal gadgets.

Product Support and Resources

Microchip Technology provides comprehensive support and resources for the T0980-TSJ, including detailed datasheets, application notes, and development tools. Customers can also access Microchip's technical support team for assistance with product integration, optimization, and troubleshooting.

You May Also Be Interested in

Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $91.4286
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess