EN
  • EN
  • DE

SKY66421-11

Part No SKY66421-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description 860 TO 930MHZ RF FEM / RF Front End 860MHz ~ 930MHz General Purpose 16-MCM (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Front End (LNA + PA)
Mfr Skyworks Solutions Inc.
Package Tape & Reel
RF Type General Purpose
Frequency 860MHz ~ 930MHz
Package / Case 16-SMD Module
Supplier Device Package 16-MCM (3x3)
Base Product Number SKY66421
Other Names 863-2029-2,863-2029-1,863-2029-6
Standard Package 8,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236142-SKY66421-11
Ultra Librarian 3D Model Ultra Librarian SKY66421-11 CAD Model

Description

The SKY66421-11 is an RF front end (LNA + PA) product manufactured by Skyworks Solutions Inc.

  • Category: RF/IF and RFID
  • Frequency Range: 860MHz ~ 930MHz
  • Package / Case: 16-SMD Module
  • Supplier Device Package: 16-MCM (3x3)
  • Standard Package: 8,000
  • MSL Level: 3 (168 Hours)
  • ECCN: EAR99
  • HTSUS: 8542.39.0001
  • Other Names: 863-2029-2, 863-2029-1, and 863-2029-6
  • Base Product Number: SKY66421

You May Also Be Interested in

Infineon Technologies
Lowest to $2.6519
Microchip Technology
Three-Channel Analog Front-End Device | IC KEYLESS ENTRY AFE 14DIP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890
Texas Instruments
Lowest to $1.1758
MACOM Technology Solutions
LNA/PA/SWITCH, 24.25-29.5 GHZ,0.
Need more? Email Us
Rohm Semiconductor
FM / TV front end
Lowest to $1.6320
SiGe Semiconductor, Inc.
Dual Band 802.11n Wireless LAN Front End Preliminary Information
Lowest to $4.5588
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $0.9624

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess