EN
  • EN
  • DE

SKY66109-11

Part No SKY66109-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description The Right Products for Your System Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
RF Type ZigBee
Frequency 2.4GHz
Package 20-PowerVFQFN
Manufacturer Package 20-MCM (3x4)
Win Source Part Number 1250505-SKY66109-11
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian SKY66109-11 CAD Model

Description

The SKY66109-11 from Skyworks Solutions is a high-efficiency, fully integrated front-end module (FEM) designed for high-power industrial, scientific, and medical (ISM) band applications. This module integrates a high-power amplifier (PA), low-noise amplifier (LNA), and transmit/receive (T/R) switch into a single, compact package. It operates in the 902-928 MHz frequency range and is optimized for long-range communication and high data rates.

Applications:

  • ISM Band Radios: Used in ISM band radio systems for wireless communication.
  • Smart Metering: Employed in smart meters for remote data collection and control.
  • Industrial Control: Integrated into industrial control systems for wireless monitoring and automation.
  • Wireless Sensors: Utilized in wireless sensor networks for data transmission.
  • Internet of Things (IoT): Deployed in IoT devices for long-range communication.

Features:

  • High Output Power: Delivers high output power for extended communication range.
  • Integrated LNA: Includes a low-noise amplifier to improve receiver sensitivity.
  • T/R Switch: Features a transmit/receive switch for half-duplex operation.
  • High Efficiency: Offers high power efficiency to minimize power consumption.
  • Compact Package: Available in a small form factor for easy integration.

Benefits:

  • Extended Communication Range: High output power and sensitive LNA enable longer communication distances.
  • Improved System Performance: Integrated LNA enhances receiver sensitivity, improving overall system performance.
  • Simplified System Design: Integrated FEM simplifies system design and reduces component count.
  • Longer Battery Life: High efficiency minimizes power consumption, extending battery life.
  • Cost-Effective Solution: Integrated module provides a cost-effective solution for ISM band applications.

The SKY66109-11 front-end module's combination of high output power, integrated LNA, and high efficiency makes it an ideal choice for demanding ISM band applications. Its integrated design simplifies system design and reduces component count, while its high efficiency minimizes power consumption. Key specifications include an output power of up to +30 dBm, a receive gain of 12 dB, a noise figure of 2 dB, and an operating voltage of 3.3 V. This module ensures reliable and efficient wireless communication in a variety of industrial and commercial systems.

You May Also Be Interested in

Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $91.4286
Texas Instruments
IC DUAL IF RCVR 80HTQFP
Lowest to $79.2993
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Analog Devices Inc.
IC IF SUBSYSTEM GEN-PURP 48LFCSP
Lowest to $16.8029
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5890 $50.3010
22+ $4.5858 $100.8876
34+ $4.4425 $151.0450
47+ $4.2992 $202.0624
61+ $4.1559 $253.5099
81+ $3.7260 $301.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess