EN
  • EN
  • DE

AD9864BCPZ

Part No AD9864BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description IC IF SUBSYSTEM GEN-PURP 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
RF Type UHF, Cellular, GSM, EDGE, TETRA
Frequency 10MHz to 300MHz
Features General Purpose IF Subsystem
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 008658-AD9864BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD9864
Introduction Date July 29, 2003
ECCN 5A991.b.7
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9864BCPZ CAD Model

Description

Product Overview: AD9864BCPZ by Analog Devices Inc.

The AD9864BCPZ is a high-performance integrated mixed-signal processor from the reputable manufacturer Analog Devices Inc. This sophisticated component is designed to cater to the demanding needs of broadband modem applications, including satellite and cable modems, where it provides an exceptional level of integration and functionality.

At the heart of the AD9864BCPZ lies a powerful 12-bit analog-to-digital converter (ADC) that operates at a maximum sample rate of 80 MSPS (Mega Samples Per Second), ensuring accurate digitization of incoming analog signals. The device also features an integrated digital downconverter (DDC) which reduces the ADC output data rate to a more manageable value for further processing. This downconversion is achieved through a combination of decimation and digital filtering, which not only reduces the data rate but also improves the signal-to-noise ratio (SNR) of the processed signal.

The AD9864BCPZ boasts a flexible interface that supports a variety of connection options, including a parallel LVDS (Low Voltage Differential Signaling) port for high-speed data transfer. This versatility allows the device to be easily integrated into a wide range of system architectures. Additionally, the component comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is suitable for space-constrained applications.

Analog Devices Inc. has engineered the AD9864BCPZ with power efficiency in mind, ensuring that the device operates with a low power consumption that is critical for continuous operation in modem systems. Moreover, the device features programmable power-down modes, allowing further power savings when the full functionality of the processor is not required.

Overall, the AD9864BCPZ is an excellent choice for designers looking for a robust, high-performance signal processing solution. With its integrated ADC, DDC, and flexible interfacing options, this product from Analog Devices Inc. is well-suited to meet the challenges of modern broadband communication systems.

For detailed specifications, application notes, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their sales and technical support teams.

You May Also Be Interested in

Skyworks Solutions Inc.
LNA/PA RF Front End 2.5dB 30dB 16-Pin QFN EP T/R / IC FRONT END MOD 5GHZ 16QFN
Lowest to $1.9891
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Texas Instruments
IC RF FRONT-END 16VQFN
Lowest to $2.1480
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2439
NJR Corporation/NJRC
GPS FRONT-END MODULE
Lowest to $0.9641
RF Micro Devices
IC 2.4GHZ FRONT END MOD / 2.4GHz to 2.5GHz, Automotive WiFi Front End Module
Need more? Email Us
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8029 $50.4087
8+ $13.7870 $110.2960
12+ $13.3561 $160.2732
16+ $12.9253 $206.8048
21+ $12.4945 $262.3845
27+ $11.2019 $302.4513
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess