Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 16V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1A, 1A
Input Type Non-Inverting
Rise / Fall Time (Typ) 25ns, 25ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number TC1411
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC1411NEUA-NDR
Standard Package 100
Win Source Part Number 1319997-TC1411NEUA
Ultra Librarian 3D Model Ultra Librarian TC1411NEUA CAD Model

Description

Microchip Technology TC1411NEUA - High-Speed MOSFET Drivers

The TC1411NEUA is a high-performance, 1A single-output MOSFET driver specifically designed by Microchip Technology to provide a high-speed, low-side power switch control for a wide range of applications. This compact and efficient device is ideal for driving power MOSFETs and IGBTs that operate up to 1.5A peak currents.

Key Features:

  • High Peak Output Current: Capable of delivering up to 1A of peak current, ensuring robust drive capability for your power MOSFETs and IGBTs.
  • Wide Operating Voltage Range: Designed to function within a supply voltage range of 4.5V to 18V, offering versatility for various circuit designs.
  • Fast Rise and Fall Times: Features rise and fall times of 25ns and 20ns respectively, contributing to swift switching performance and reduced power loss.
  • Latch-Up Protected: Withstands up to 500mA of reverse current, providing reliable protection against latch-up.
  • Low Supply Current: With a supply current of only 4mA (typical), it ensures efficient operation without draining excessive power.
  • Thermal Shutdown Protection: Integrated thermal shutdown feature safeguards the device from overheating and potential damage.

Applications:

The TC1411NEUA MOSFET driver is commonly used in a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Controllers
  • Pulse Transformer Drivers
  • Line Drivers
  • Class D Switching Amplifiers

Product Summary:

The TC1411NEUA from Microchip Technology stands out as an exceptional MOSFET driver offering high-speed, high-current driving capabilities with enhanced protection features. Its wide operating voltage range and fast switching speeds make it an excellent choice for designers looking to optimize their power management systems. The device's compact form factor, along with its latch-up protection and thermal shutdown, ensure reliability and longevity in demanding environments. Whether for power supply applications or sophisticated motor control systems, the TC1411NEUA provides a solution that engineers can trust for efficient and safe operation.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 14SO
Lowest to $2.7694
ECAD model for DGD21814S14-13
Micrel
Need more? Email Us
ECAD model for MIC4424ZWMTR
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $2.9339
ECAD model for MC34152DR2G
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8WDFN
Need more? Email Us
ECAD model for MCP14A0302T-E/KBA
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA-T
Infineon Technologies
IC GATE DRVR HALF-BRIDGE SSOP-24 / Half-Bridge Gate Driver IC Non-Inverting PG-SSOP-24-4
Lowest to $8.8463
ECAD model for TLE7181EMXUMA1
Infineon Technologies
DRIVER IC PG-DSO-8
Lowest to $0.7502
ECAD model for 2EDN8534FXTMA1
Intersil Corporation
High Speed, Single Channel, Power MOSFET Driver
Lowest to $8.4548
ECAD model for EL7104CN
Micrel
Driver 0.025V 1.5A 2-OUT Low Side Inv/Non-Inv 8-Pin SOIC N T/R
Lowest to $1.5483
ECAD model for MIC4428YMTR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention