EN
  • EN
  • DE
  • IT

TC33368VOM

Part No TC33368VOM
Manufacturer Microchip Technology
Catalog PMIC - PFC (Power Factor Correction)
Description POWER FACTOR CONTROLLER / PFC IC Critical Conduction (CRM) 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Microchip Technology
Series TC33368
Package Bulk
Mode Critical Conduction (CRM)
Current - Startup 16 mA
Voltage - Supply 16V
Temperature Range - Operating -25°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number TC33368
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345233-TC33368VOM
Ultra Librarian 3D Model Ultra Librarian TC33368VOM CAD Model

Description

The TC33368VOM is a high-performance, precision integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of advanced electronic systems across a wide range of industries, including automotive, aerospace, consumer electronics, and industrial automation.

Key Features

  • Robust Performance: The TC33368VOM is built to deliver reliable and consistent performance even under stringent conditions, making it suitable for mission-critical applications.
  • High Precision: Accuracy is paramount in electronic components, and this product offers the precision required for sensitive applications, ensuring minimal signal distortion and error rates.
  • Low Power Consumption: With energy efficiency in mind, the TC33368VOM is engineered to consume minimal power, which is essential for portable and battery-powered devices.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers enhanced functionality and improved operational lifespan.
  • Easy Integration: The design of the TC33368VOM allows for easy integration into existing systems, reducing development time and simplifying the design process.

Applications

The versatility of the TC33368VOM makes it an ideal choice for a variety of applications. It can be used in precision control systems, high-frequency signal processing, communication devices, and any other application that requires a high degree of reliability and accuracy.

Specifications

Parameter Value Operating Temperature Range -40°C to +125°C Package Type Industry standard packaging Quality Grade Automotive, Industrial Supply Voltage Specified by the series

In summary, the TC33368VOM from Microchip Technology stands out as a robust, precise, and energy-efficient solution for a wide array of electronic applications. Its commitment to quality and performance makes it a trustworthy component for any high-tech project.

You May Also Be Interested in

Texas Instruments
ISOLATED DRIVER
Lowest to $0.8262
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.5021
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
Lowest to $2.5809
Power Integrations
IC PFC CTLR CCM 123KHZ INSOP-24B
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
HIGH-VOLTAGE, MULTIMODE POWER FA
Lowest to $1.0835
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTRLR TRANSITION SOT23-6 / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.2161
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $5.1884

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess