EN
  • EN
  • DE

NCP1606ADR2G

Part No NCP1606ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC POWER FACTOR CONTROLLER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Mode Critical Conduction (CRM)
Current - Startup 20μA
Supply Voltage - Operating 10.3 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 101879-NCP1606ADR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1606ADR2G CAD Model

Description

ON Semiconductor NCP1606ADR2G Power Factor Correction Controller

The ON Semiconductor NCP1606ADR2G is a highly integrated power factor correction (PFC) controller designed for use in compact and efficient switched-mode power supplies. This controller is part of ON Semiconductor's advanced power management product line, which is focused on providing solutions that enhance power efficiency and reliability in various electronic applications.

The NCP1606ADR2G is specifically crafted to implement continuous conduction mode (CCM) PFC in AC-DC converters. Its primary function is to enhance the power factor of the power supply, thus reducing the amount of reactive power and improving the efficiency of the electrical system. This is particularly important for meeting regulatory standards for power consumption and energy savings, such as the ENERGY STAR program or the European Union's IEC 61000-3-2 directive.

One of the key features of the NCP1606ADR2G is its ability to operate over a wide supply voltage range, making it versatile for various applications. It incorporates a built-in brown-out protection mechanism, which ensures stable operation during periods of low input voltage, and an overvoltage protection circuit to safeguard the system against transient voltage spikes.

The controller also boasts a minimal external component count, which not only simplifies the design and reduces the bill of materials but also helps in minimizing the footprint of the power supply on the circuit board. This makes the NCP1606ADR2G an excellent choice for space-constrained applications.

Furthermore, the NCP1606ADR2G is designed with an internal startup timer and a soft-recovery feature that minimizes stress on the power supply during startup and shutdown sequences. This contributes to the longevity and reliability of the power supply. The device also features an adjustable operating frequency, which allows designers to optimize the power supply for performance and electromagnetic interference (EMI) requirements.

Available in a compact SOIC-8 package, the NCP1606ADR2G offers a practical PFC solution for applications such as LCD TVs, desktop computers, servers, and telecom power supplies. With its advanced features and ON Semiconductor's commitment to quality, the NCP1606ADR2G stands as a robust component for modern power management systems.

You May Also Be Interested in

ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
Micrel
PFC/PWM CONTROLLER COMBO
Lowest to $14.7378
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Lowest to $0.6722
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6842 $58.1570
210+ $0.5615 $117.9150
320+ $0.5439 $174.0480
440+ $0.5264 $231.6160
570+ $0.5089 $290.0730
760+ $0.4562 $346.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,100 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess