EN
  • EN
  • DE

MC74HC74ADT

Part No MC74HC74ADT
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 35 MHz
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 2 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HC74
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 636924-MC74HC74ADT
Ultra Librarian 3D Model Ultra Librarian MC74HC74ADT CAD Model

Description

The ON Semiconductor MC74HC74ADT is a high-performance, dual D-type flip-flop integrated circuit that is an essential component for a wide range of digital applications. This device is part of the high-speed CMOS family and offers the robustness and reliability that ON Semiconductor is known for.

Key Features

  • Logic Type: Dual D-Type Flip-Flop with Set and Reset
  • Operating Voltage: 2V to 6V, accommodating a variety of logic levels and providing design flexibility.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, making it suitable for interfacing with other logic families.
  • High Noise Immunity: Characteristic of TRUE CMOS devices, ensuring stable operation in noisy environments.
  • Propagation Delay Time: Fast switching speeds with a typical propagation delay time of 13 ns at Vcc = 5V, allowing for high-speed operation in critical applications.
  • Temperature Range: Operates over a broad temperature range from -55°C to 125°C, suitable for industrial and automotive applications.
  • Mounting Type: Surface Mount, in a TSSOP-14 package, ideal for compact PCB layouts.
  • Pin Configuration: Standardized pinout for easy drop-in replacement or design upgrades.
  • Lead-Free and RoHS Compliant: Meets current environmental standards for electronic components.

Applications

The MC74HC74ADT is a versatile component that can be used in a multitude of digital circuits. Its applications include:

  • Flip-flop elements in counters, registers, and memory devices
  • Control systems and data storage
  • Edge-triggered devices for signal processing
  • Sequential logic circuits
  • Timing circuits and clock circuitry

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74HC74ADT is manufactured with precision and undergoes rigorous testing to ensure it meets the highest standards for functionality and longevity.

Product Summary

The MC74HC74ADT from ON Semiconductor is a reliable and efficient solution for implementing flip-flops in digital systems. With its wide operating voltage range, compatibility with various logic levels, and robust performance, this integrated circuit stands out as an excellent choice for designers looking for quality and performance in their digital logic applications.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1556 $50.5700
690+ $0.1456 $100.4640
1,070+ $0.1406 $150.4420
1,535+ $0.1306 $200.4710
1,995+ $0.1255 $250.3725
2,490+ $0.1205 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,820 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess