EN
  • EN
  • DE

CAT24WC128W

Part No CAT24WC128W
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 128KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 128Kbit I2C 1 MHz 550 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kbit
Memory Organization 16K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 10ms
Access Time 550 ns
Voltage - Supply 2.5V ~ 6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT24WC128
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 88895-CAT24WC128W
Ultra Librarian 3D Model Ultra Librarian CAT24WC128W CAD Model

Description

ON Semiconductor CAT24WC128W EEPROM Overview

The CAT24WC128W is a high-performance, 128-Kb Serial EEPROM memory device from ON Semiconductor, designed to provide reliable data storage and retrieval in a wide range of applications. Its robust design and flexible features make it an ideal choice for various electronic systems requiring non-volatile memory.

Key Features

  • Memory Size: 128-Kb (16,384 x 8 bits) ensures ample storage for configuration settings, serial numbers, calibration data, and more.
  • Interface: I²C (Inter-Integrated Circuit) serial interface, which supports standard and fast-mode I²C protocols, provides simple integration with microcontrollers and processors.
  • Write Cycle Time: Fast write cycle time of 5 ms (typical) allows for efficient data updates and minimal system downtime.
  • Operating Voltage Range: Wide Vcc range from 1.8V to 5.5V makes the device compatible with various logic levels and power supplies.
  • Write Protection: Hardware write protection for the entire memory array ensures data integrity and prevents accidental data alteration.
  • Endurance: High endurance of 1 million write cycles and a data retention of 100 years guarantee long-term reliability.
  • Temperature Range: Industrial temperature range from -40°C to +85°C ensures operation in harsh environments.
  • Packaging: Available in a variety of package types, including SOIC, TSSOP, and PDIP, to fit different assembly requirements.

Applications

The CAT24WC128W is versatile enough to be used in a multitude of applications. It is commonly found in:

  • Consumer electronics such as smart appliances, wearable devices, and gaming systems
  • Industrial and automation systems for equipment configuration and data logging
  • Automotive applications, including infotainment systems and engine control units
  • Telecommunication infrastructure for storing network settings and device configurations
  • Medical devices where accurate and reliable data storage is critical

Overall, the CAT24WC128W EEPROM from ON Semiconductor is a reliable and flexible solution for systems requiring non-volatile memory storage. Its combination of high-density storage, low power consumption, and robust performance under varying conditions makes it an excellent choice for designers and engineers across multiple industries.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Lowest to $29.2500
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1103 $57.9075
1,280+ $0.0906 $115.9680
1,975+ $0.0878 $173.4050
2,725+ $0.0849 $231.3525
3,520+ $0.0822 $289.3440
4,710+ $0.0736 $346.6560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess