EN
  • EN
  • DE

UA9638

Part No UA9638
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL HIGH-SPEED DIFFERENTIAL LINE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275560-UA9638
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA9638 CAD Model

Description

Introducing the Texas Instruments UA9638 Dual Differential Line Driver

The UA9638 from Texas Instruments is a high-performance dual differential line driver designed for digital data transmission over balanced lines. This integrated circuit is tailored to deliver reliable performance while adhering to the specifications of the RS-232 and similar serial communication standards. The UA9638 is a perfect solution for applications that require robust and high-speed data transmission in industrial, networking, and telecommunication systems.

Featuring a dual-channel architecture, the UA9638 provides two independent differential drivers in a single package, allowing for efficient use of board space and reduced system complexity. Each driver has a separate input and output, enabling full-duplex communication when paired with a compatible differential line receiver.

Key Features of the UA9638:

  • High-Speed Operation: The device supports fast data rates, making it suitable for high-speed serial communication links.
  • Low Power Consumption: It is designed for low power operation, which helps in reducing overall system power requirements and improves energy efficiency.
  • Wide Supply Voltage Range: The UA9638 operates over a broad supply voltage range, offering design flexibility for various application voltages.
  • Improved Signal Integrity: Differential signaling provides enhanced noise immunity and minimizes electromagnetic interference (EMI), ensuring a reliable data transmission even in electrically noisy environments.
  • Short-Circuit Protection: The built-in short-circuit protection feature safeguards the device against damage due to output short circuits, enhancing the product's durability and lifespan.

Constructed with Texas Instruments' commitment to quality, the UA9638 is available in a compact 8-pin package that is easy to integrate into a wide range of designs. Its compatibility with industry-standard footprints ensures that it can be a drop-in replacement for existing systems or a robust choice for new designs.

Whether you are upgrading an existing system or developing a new one that requires dependable high-speed data communication, the UA9638 Dual Differential Line Driver stands out as a versatile and reliable component that can meet your stringent requirements with ease.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7291 $51.0370
170+ $0.5983 $101.7110
260+ $0.5796 $150.6960
360+ $0.5609 $201.9240
465+ $0.5422 $252.1230
620+ $0.4861 $301.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess