Products specifications Report Issue?

Case / Package PDIP
Conversion Rate 400 sps
Interface 2-Wire, Serial
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.8 V
Mount Through Hole
Number of A/D Converters 1
Number of Analog Inputs 4
Number of Bits 16
Number of Channels 4
Number of Converters 1
Number of Elements 1
Number of Pins 16
Packaging Bulk
Polarity Unipolar
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Sampling Rate 400 sps
Win Source Part Number 1211919-TC3402VPE
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC3402VPE CAD Model

Description

Microchip Technology TC3402VPE Product Overview

The TC3402VPE is a high-performance, feature-rich integrated circuit from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, from industrial automation to consumer electronics, offering both flexibility and reliability.

Key Features

  • High Precision: The TC3402VPE is built for precise control and accurate signal processing, ensuring top-notch performance in critical applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates with minimal power, making it ideal for battery-powered or energy-sensitive systems.
  • Versatility: The product's versatile nature allows it to be integrated into a multitude of electronic systems, providing a broad range of functionality to designers.
  • Robust Design: Engineered to withstand harsh environments, the TC3402VPE maintains its performance standards even under extreme conditions.

Applications

The TC3402VPE is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Power management systems

Technical Specifications

Microchip's TC3402VPE comes with a set of technical specifications that ensure its suitability for demanding applications:

  • Operating Temperature Range: Specified for performance across a wide temperature range.
  • Package Type: Available in a variety of package options to fit different assembly requirements.
  • Quality and Reliability: Manufactured to Microchip's high standards for quality and reliability, ensuring long-term performance.

Why Choose TC3402VPE?

Choosing the TC3402VPE for your project means selecting a product that is backed by Microchip Technology's reputation for producing high-quality, reliable components. With its combination of precision, low power consumption, and robust design, the TC3402VPE stands out as a superior choice for designers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
ECAD model for MAX139CQH+D
Maxim Integrated
IC ADC/DAC 10BIT 48TQFN
Need more? Email Us
ECAD model for MAX1058BETM+T
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
ECAD model for TC14433AELI
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
ECAD model for AD7891YSZ-2
Maxim Integrated
IC ADC 12BIT SERIAL 20-DIP
Lowest to $114.7633
ECAD model for MAX186AEPP+
Maxim Integrated
IC ADC 12BIT SERIAL 20-SSOP
Need more? Email Us
ECAD model for MAX188DCAP
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
ECAD model for TDA8763M/4/C4,112
Texas Instruments
IC ADC 10BIT SAR 32TSSOP / 10 Bit Analog to Digital Converter 8 Input 1 SAR 32-TSSOP
Need more? Email Us
ECAD model for TLV1578CDAR
Maxim Integrated
8-Channel Single ADC SAR 110ksps 12-bit Serial 28-Pin SSOP T/R / IC ADC 12BIT SERIAL 28-SSOP
Lowest to $80.2388
ECAD model for MAX1270BCAI+T

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention