EN
  • EN
  • DE

LAN9215I-MT

Part No LAN9215I-MT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER ETHERNET 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.3V
Operating Supply Current 40mA
Temperature Range - Operating 0°C to 70°C
Case / Package 100-TQFP (14x14)
Win Source Part Number 085767-LAN9215I-MT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN9215I-MT CAD Model

Description

Microchip Technology's LAN9215I-MT Ethernet Controller

The LAN9215I-MT is a high-performance, compact, full-featured Ethernet controller designed by Microchip Technology for seamless integration into a range of embedded applications. This versatile controller is ideal for applications requiring reliable and efficient network connectivity, such as industrial automation, medical equipment, and consumer electronics.

Key Features:

  • High-Speed Ethernet: The LAN9215I-MT supports 10/100 Mbps Ethernet speeds, ensuring fast data transfer rates for network communication.
  • Flexible Interface Options: It features a Non-PCI interface, making it easy to integrate with a variety of microcontrollers and processors without the need for a complex PCI interface.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates on low power, making it suitable for power-sensitive applications.
  • Integrated PHY: The controller includes a built-in PHY (Physical Layer) transceiver, providing a complete networking interface in a single chip.
  • Small Footprint: The LAN9215I-MT comes in a compact 100-pin TQFP (Thin Quad Flat Package), minimizing the space required on the PCB and allowing for smaller, more compact end-products.
  • Temperature Range: It is built to withstand industrial temperature ranges, making it reliable in a variety of harsh operating environments.
  • Support for Various Protocols: The device supports a wide array of protocols and features such as IPv4, TCP, UDP, and hardware checksum offload, which offloads taxing network tasks from the host processor.

Applications:

The LAN9215I-MT is suited for a variety of applications where reliable network connectivity is essential. Its robust design and feature set make it an excellent choice for:

  • Industrial Control Systems
  • Building Automation and Control Networks
  • Medical Devices with Network Capabilities
  • Embedded Systems Requiring Ethernet Connectivity
  • Point of Sale Systems
  • Gaming Machines

With the LAN9215I-MT, Microchip Technology continues to reinforce its commitment to providing innovative and reliable networking solutions that meet the evolving needs of the industry.

You May Also Be Interested in

NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9586 $55.8344
9+ $11.4532 $103.0788
14+ $11.0953 $155.3342
19+ $10.7374 $204.0106
25+ $10.3795 $259.4875
33+ $9.3057 $307.0881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess