EN
  • EN
  • DE

TUSB8020BIPHPRQ1

Part No TUSB8020BIPHPRQ1
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description Automotive Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48-HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Protocol USB
Function Hub Controller
Interface USB, GPIO, I2C, SMBus
Standards USB 3.0
Supply Voltage (V) 1.1V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1274995-TUSB8020BIPHPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSB8020BIPHPRQ1 CAD Model

Description

The TUSB8020BIPHPRQ1 is a high-performance, integrated USB 2.0 compliant hub and USB 3.0 compliant hub and peripheral controller designed by Texas Instruments. This advanced device is tailored for use in automotive applications, offering a robust solution for expanding USB connectivity in vehicles.

With two downstream ports for USB 3.0 and an additional four downstream ports for USB 2.0, the TUSB8020BIPHPRQ1 provides ample connectivity for a variety of USB peripherals such as storage devices, digital media players, and mobile devices. The enhanced data transfer rates of up to 5 Gbps for USB 3.0 and 480 Mbps for USB 2.0 ensure a smooth and efficient user experience.

The device is equipped with an array of features that enhance its performance and reliability. It includes an integrated USB 3.0 transceiver and USB 2.0 high-speed transceiver, which are both automotive-grade and designed to withstand the rigors of the automotive environment. The TUSB8020BIPHPRQ1 also supports battery charging specifications, making it convenient for charging USB devices on the go.

Safety and quality are paramount in automotive applications, and the TUSB8020BIPHPRQ1 does not disappoint. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of automotive quality systems. Additionally, it features various protective measures such as over-current protection and ESD protection, which safeguard connected devices and the hub itself from potential electrical damage.

For ease of integration into automotive systems, the TUSB8020BIPHPRQ1 is available in a 64-pin QFN package. It operates over an extended temperature range, making it suitable for the diverse thermal environments found in automotive applications. With its robust design and comprehensive feature set, the TUSB8020BIPHPRQ1 is an excellent choice for manufacturers looking to enhance the in-vehicle user experience with reliable and high-speed USB connectivity.

You May Also Be Interested in

Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7911 $54.3288
18+ $5.5722 $100.2996
28+ $5.3981 $151.1468
39+ $5.2239 $203.7321
50+ $5.0498 $252.4900
67+ $4.5274 $303.3358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,990 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess