EN
  • EN
  • DE

TUSB7320IRKMR

Part No TUSB7320IRKMR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description USB 3.0 xHCI HOST CONTROLLER | IC HUB CONTROLLER USB 100WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Protocol USB
Function Host Controller
Interface USB, PCIe
Standards USB 3.0
Supply Voltage (V) 1.1V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 100-WQFN Dual Rows, Exposed Pad
Supplier Device Package 100-WQFN-MR (9x9)
Family Part Number TUSB7320
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Win Source Part Number 1274992-TUSB7320IRKMR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSB7320IRKMR CAD Model

Description

Product Overview: TUSB7320IRKMR by Texas Instruments

The TUSB7320IRKMR is a cutting-edge USB 3.0 Host Controller from the reputable manufacturer Texas Instruments. Designed to deliver exceptional performance and reliability, this controller is an ideal solution for expanding USB capabilities in a variety of electronic devices such as desktop and laptop computers, docking stations, and monitors.

Key Features

  • High-Speed Data Transfer: The TUSB7320IRKMR supports SuperSpeed USB 3.0 data rates of up to 5 Gbps, providing rapid data transfer for external storage devices, high-definition multimedia, and various other USB peripherals.
  • Multiple Ports: It offers two downstream ports for USB device connectivity, enhancing the capability of your system to handle more devices simultaneously.
  • Backward Compatibility: This host controller is backward compatible with USB 2.0 and 1.1 devices, ensuring a broad range of device interoperability and a seamless user experience.
  • Efficient Power Management: The device includes advanced power management features, including support for USB 3.0 link power management states (U0, U1, U2, and U3) and device power states (L0, L1, L2, and L3), which help to reduce overall power consumption.
  • Enhanced Host Controller Interface (xHCI) Compliance: The TUSB7320IRKMR complies with the eXtensible Host Controller Interface (xHCI) specification, ensuring that it can work with a wide range of system software without the need for additional drivers or software.

Applications

The versatility of the TUSB7320IRKMR makes it suitable for a variety of applications, including:

  • Desktop and Laptop PCs
  • Docking Stations
  • Monitors with USB Hub Capability
  • Workstations
  • Server Solutions
  • Industrial Control Systems

Technical Specifications

The TUSB7320IRKMR is packaged in a compact 76-pin QFN package, ensuring a minimal footprint on the host device's PCB. It operates over a temperature range of 0°C to 70°C, making it suitable for most commercial environments. Additionally, it is compliant with RoHS and Green standards, reflecting Texas Instruments' commitment to environmental responsibility.

For developers and system integrators looking for a reliable USB 3.0 host controller, the TUSB7320IRKMR from Texas Instruments represents a robust solution that combines performance, power efficiency, and broad compatibility.

You May Also Be Interested in

Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6197 $52.8591
7+ $14.4572 $101.2004
11+ $14.0054 $154.0594
15+ $13.5536 $203.3040
20+ $13.1018 $262.0360
26+ $11.7464 $305.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess