EN
  • EN
  • DE

AFBR-390550RZ

Part No AFBR-390550RZ
Manufacturer Broadcom Limited
Catalog Optoelectronics Accessories
Description FIBER OPTIC RECEIVER 5MBAUD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Optoelectronics Accessories
Mfr Broadcom Limited
Package Bulk
Product Status Active
Accessory Type Galvanic Insulation Link
Base Product Number AFBR-390550
Standard Package 120 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8517.62.0090
Win Source Part Number 860679-AFBR-390550RZ
Ultra Librarian 3D Model Ultra Librarian AFBR-390550RZ CAD Model

Description

The AFBR-390550RZ is a Versatile Link fiber optic connector and cable assembly manufactured by Broadcom Limited. These components are designed to provide reliable and cost-effective data transmission over short to medium distances using plastic optical fiber (POF).

Applications:

  • Industrial automation: Used for communication between sensors, actuators, and controllers in harsh industrial environments.
  • Automotive networking: Employed for in-vehicle communication systems, such as infotainment and safety systems.
  • Medical equipment: Suitable for data transmission in medical devices where electrical isolation is required.
  • Consumer electronics: Used in audio and video equipment for high-bandwidth data transfer.
  • Gaming consoles: Provides optical audio output for high-fidelity sound.

Features:

  • Versatile Link compatibility: Compliant with the Versatile Link standard for easy integration with other compatible devices.
  • Plastic optical fiber (POF): Uses low-cost and easy-to-terminate POF for data transmission.
  • High bandwidth: Supports data rates up to 50 MBd.
  • Electrical isolation: Provides complete electrical isolation between connected devices, improving safety and reducing noise.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Snap-in connector: Allows for easy and secure connection.

Benefits:

  • Cost-effective: POF and simple connectors reduce overall system cost.
  • Easy to use: Simple termination and snap-in connectors simplify installation and maintenance.
  • Reliable data transmission: Fiber optic technology provides immunity to electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Improved safety: Electrical isolation enhances safety in hazardous environments.
  • Versatile: Suitable for a wide range of applications requiring short to medium distance data transmission.

Additional Details:

The AFBR-390550RZ typically consists of a connector housing and a length of POF cable. The connector is designed to mate with Versatile Link transmitters and receivers. The cable length can vary depending on the specific application. The operating temperature range is typically -40°C to +85°C. Refer to the manufacturer's datasheet for detailed specifications, including cable length, attenuation, and connector dimensions.

You May Also Be Interested in

Phoenix Contact
FOC-FDX20-PP-SCD6-SM
Need more? Email Us
Broadcom Limited
SC DUPLEX 1X9 PORT PLUG
Lowest to $213.6843
Omron
SOCKT INDICATR ROUND PNL MT IP40
Need more? Email Us
Visual Communications Company - VCC
LITEPIPE SPRING RETAINER 4MM
Lowest to $0.0728
Dialight
LARGE PANEL IND.
Need more? Email Us
Visual Communications Company - VCC
5MM TRI-LEAD CABLE ASSY
Need more? Email Us
Visual Communications Company - VCC
LIGHTPIPE GROMMET 4MM
Need more? Email Us
Molex, LLC
PT BULB SOCKET SINGLE HOUSING AS
Lowest to $1.1404
Broadcom Limited
T-1 (3mm) Right Angle Mount Housing | LED HOUSING 3MM RT ANGLE MOUNT
Lowest to $0.3501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.1870 $84.3740
3+ $34.6150 $103.8450
5+ $33.5333 $167.6665
7+ $32.4515 $227.1605
8+ $31.3698 $250.9584
11+ $28.1247 $309.3717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess