EN
  • EN
  • DE

CNX_D_F_2_6_04

Part No CNX_D_F_2_6_04
Manufacturer Visual Communications Company - VCC
Catalog Optoelectronics Accessories
Description 5MM TRI-LEAD CABLE ASSY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Optoelectronics Accessories
Mfr Visual Communications Company - VCC
Series CNX D
Package Bag
Product Status Active
Accessory Type LED - Cable Assembly
For Use With/Related Products T-1 3/4 LED
Base Product Number CNX_D_F_2
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 00.10
Win Source Part Number 1193993-CNX_D_F_2_6_04
Ultra Librarian 3D Model Ultra Librarian CNX_D_F_2_6_04 CAD Model

Description

The 1193993-CNX_D_F_2_6_04 is an LED cable assembly accessory from the CNX D series.

  • Application: T-1 3/4 LED
  • Packaging: Bag (100 pieces per package)
  • Status: Active
  • Manufacturer: Visual Communications Company - VCC

You May Also Be Interested in

Broadcom Limited
T-1 (3mm) Right Angle Mount Housing | LED HOUSING 3MM RT ANGLE MOUNT
Lowest to $0.3501
Broadcom Limited
SC DUPLEX 1X9 PORT PLUG
Lowest to $213.6843
Carling Technologies
DIMMER CONTROL
Need more? Email Us
Amphenol
DOME COVER 40 MM DIA, 40 MM HIGH
Need more? Email Us
Broadcom Limited
HDWR V-LINK PORT PLUGS 500PC
Lowest to $81.2104
Visual Communications Company - VCC
5MM TRI-LEAD CABLE ASSY
Need more? Email Us
Ledil
BASE RND 38MM DIA 5.5MM WHITE
Need more? Email Us
Phoenix Contact
FOC-FDX20-PP-SCD6-SM
Need more? Email Us
Carling Technologies
DIMMER CONTROL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess