EN
  • EN
  • DE

ispLSI1024EA-100LT100

Part No ispLSI1024EA-100LT100
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description In-System Programmable High Density PLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1190768-ispLSI1024EA-100LT100
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ispLSI1024EA-100LT100 CAD Model

Description

The ispLSI1024EA-100LT100 is an In-System Programmable Logic Device (PLD) manufactured by Lattice Semiconductor Corporation. This device offers a high-density programmable logic solution for a variety of digital applications. Its in-system programmability allows for design changes and updates without removing the device from the circuit board.

Applications

  • Address decoding
  • State machine implementation
  • Peripheral control
  • Glue logic replacement
  • Custom logic functions

Features

  • In-System Programmable (ISP): Allows for easy design changes and updates.
  • High density: Provides a large amount of programmable logic resources.
  • Fast propagation delays: Enables high-speed operation.
  • Low power consumption: Suitable for battery-powered applications.
  • Flexible I/O: Supports a wide range of input/output standards.

Benefits

  • Reduced development time: Simplifies design and debugging.
  • Increased design flexibility: Allows for easy customization and adaptation.
  • Improved system performance: Enables high-speed operation.
  • Lower power consumption: Extends battery life in portable devices.
  • Reduced board space: Integrates multiple logic functions into a single device.

Additional Details

The ispLSI1024EA-100LT100 typically operates with a 5V power supply. The '-100' in the part number indicates a propagation delay of 10ns. It is housed in a 100-pin TQFP (Thin Quad Flat Pack) package. It is a versatile programmable logic device for implementing custom digital circuits.

You May Also Be Interested in

Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Altera
UV PLD CQCC28 /
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2134 $78.4268
4+ $32.1760 $128.7040
6+ $31.1700 $187.0200
8+ $30.1651 $241.3208
10+ $29.1591 $291.5910
14+ $26.1423 $365.9922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess