EN
  • EN
  • DE

SLG46824G

Part No SLG46824G
Manufacturer Renesas Electronics America
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 19MC 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Active
Programmable Not Verified
Programmable Type In System Programmable
Voltage Supply - Internal 1.71V ~ 5.5V, 2.3V ~ 5.5V
Number of Macrocells 19
Number of I/O 13
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 934001-SLG46824G
Ultra Librarian 3D Model Ultra Librarian SLG46824G CAD Model

Description

The SLG46824G is a complex programmable logic device (CPLD) that offers 19 macrocells and 13 I/O pins.

  • Manufacturer: Renesas Electronics America
  • Product Status: Active
  • Macrocells: 19
  • I/O Pins: 13
  • Programmability: In-System Programmable
  • Voltage Supply Range: 1.71V to 5.5V or 2.3V to 5.5V
  • Mounting Type: Surface Mount
  • Package: 20-TSSOP
  • Operating Temperature: -40°C to 85°C
  • Standard Package: 4,000 pieces

You May Also Be Interested in

Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Altera
UV PLD CQCC28 /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3250 $51.1500
53+ $1.9077 $101.1081
82+ $1.8481 $151.5442
112+ $1.7885 $200.3120
145+ $1.7289 $250.6905
194+ $1.5500 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 768 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess