EN
  • EN
  • DE

080-3202-05-303

Part No 080-3202-05-303
Manufacturer Dialight
Catalog Optoelectronics Accessories
Description LARGE PANEL IND.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Optoelectronics Accessories
Mfr Dialight
Series 080
Package Box
Product Status Active
Accessory Type LED or Lamps - Socket with Contacts
For Use With/Related Products 051 and 080 Series, 1" Mounting Hole
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.61.0000
Win Source Part Number 1217078-080-3202-05-303
Ultra Librarian 3D Model Ultra Librarian 080-3202-05-303 CAD Model

Description

The 1217078-080-3202-05-303 is an LED or lamps socket with contacts from Dialight.

  • Type: Accessory
  • Designed for: Use with the 051 and 080 series
  • Mounting Hole Size: 1"
  • Package: Box
  • Product Status: Active
  • Standard Package: 1 pcs
  • HTSUS Code: 8536.61.0000

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
TE Connectivity
LUMAWISE LED HOLDER
Need more? Email Us
TE Connectivity
LED HOLDER FOR SHARP MINIZENIGAT
Lowest to $1.9405
Molex, LLC
LED ARRAY HOLDER MULTI
Need more? Email Us
Broadcom Limited
SC DUPLEX 1X9 PORT PLUG
Lowest to $213.6843
Molex, LLC
PT BULB SOCKET SINGLE HOUSING AS
Lowest to $1.1404
Omron
DISPLAY UNIT
Lowest to $59.5437
TE Connectivity
LUMAWISE ENDURANCE S 40MM DOME S
Lowest to $6.3040
Phoenix Contact
FOC-FDX20-PP-SCD6-SM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess