EN
  • EN
  • DE

2329013-2

Part No 2329013-2
Manufacturer TE Connectivity
Catalog Optoelectronics Accessories
Description LUMAWISE ENDURANCE S 40MM DOME S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Optoelectronics Accessories
Mfr TE Connectivity AMP Connectors
Series LUMAWISE
Package Box
Product Status Active
Accessory Type Lens
For Use With/Related Products LUMAWISE Endurance S Series
Base Product Number 2329013
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1364194-2329013-2
Ultra Librarian 3D Model Ultra Librarian 2329013-2 CAD Model

Description

The 2329013-2 is an accessory component designed and manufactured by TE Connectivity. It is likely part of their optoelectronics product line, which provides connectivity solutions and accessories for fiber optic and other light-based systems. Due to the broad nature of accessories, specific use cases may vary depending on the corresponding primary component. Based on similar TE Connectivity parts, this is likely a fiber optic adapter or cleaning tool.

Applications

  • Fiber Optic Networks: Used in telecommunications and data centers for connecting fiber optic cables.
  • Industrial Automation: Provides connectivity in fiber optic communication systems for industrial equipment.
  • Medical Devices: Employed in medical imaging and diagnostic equipment using fiber optics.
  • Aerospace Systems: Utilized in avionics and other aerospace applications requiring fiber optic connectivity.

Features

  • Precise Alignment: Designed for accurate alignment of fiber optic connectors.
  • Durable Construction: Built to withstand handling and environmental factors.
  • Compact Size: Allows for easy integration into various optical systems.
  • Low Insertion Loss: Minimizes signal loss for optimal performance.

Benefits

  • Enhanced Signal Integrity: Ensures reliable signal transmission in fiber optic systems.
  • Improved Performance: Optimizes optical connectivity for high-speed data transfer.
  • Easy Installation: Designed for simple and efficient assembly.
  • Reliable Operation: Provides stable and consistent performance in various environments.

Additional Details

The 2329013-2 is a fiber optic accessory. Due to the limited information available, precise specifications (such as connector type, insertion loss, and materials) need to be verified with TE Connectivity's official documentation. This component supports maintaining the integrity and functionality of fiber optic connections.

You May Also Be Interested in

TE Connectivity
LIGHT CONTROLLER BASE 76MM
Lowest to $16.0811
Molex, LLC
PT BULB SOCKET SINGLE HOUSING AS
Lowest to $1.1404
Broadcom Limited
T-1 (3mm) Right Angle Mount Housing | LED HOUSING 3MM RT ANGLE MOUNT
Lowest to $0.3501
Sharp Microelectronics
Need more? Email Us
TE Connectivity
Z35 MINI LED HOLDER 13.5*13.5MM
Need more? Email Us
TE Connectivity
LUMAWISE LED HOLDER
Need more? Email Us
Broadcom Limited
SC DUPLEX 1X9 PORT PLUG
Lowest to $213.6843
Amphenol
DOME COVER 40 MM DIA, 40 MM HIGH
Need more? Email Us
Visual Communications Company - VCC
LITEPIPE SPRING RETAINER 4MM
Lowest to $0.0728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3040 $50.4320
20+ $5.1725 $103.4500
30+ $5.0109 $150.3270
42+ $4.8492 $203.6664
54+ $4.6876 $253.1304
72+ $4.2027 $302.5944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess