EN
  • EN
  • DE

LT1963ET-3.3

Part No LT1963ET-3.3
Manufacturer Linear Integrated Systems
Description 1.5A, Low Noise, Fast Transient Response LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Integrated Systems
Win Source Part Number 1206483-LT1963ET-3.3
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1963ET-3.3 CAD Model

Description

The LT1963ET-3.3 is a low dropout regulator (LDO) designed by Linear Technology (now Analog Devices). It's optimized for fast transient response and high accuracy, making it suitable for various applications requiring a stable 3.3V power supply.

Applications:

  • Post Regulators for Switching Supplies: Used to clean up the output of switching regulators and provide a more stable voltage.
  • Battery-Powered Systems: Efficiently regulates voltage in battery-operated devices, extending battery life.
  • Logic Power Supplies: Provides a stable and clean 3.3V supply for digital circuits and logic devices.
  • Instrumentation: Used in precision measurement equipment where a stable and accurate voltage reference is crucial.
  • Portable Electronics: Found in devices like smartphones, tablets, and other portable devices.

Features:

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage (typically 340mV at 1.5A), improving efficiency.
  • Fast Transient Response: Quickly responds to changes in load current, maintaining a stable output voltage.
  • 1.5A Output Current: Capable of supplying up to 1.5 amps of current.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors (fixed 3.3V version also available).
  • Low Noise: Generates minimal noise, making it suitable for sensitive applications.
  • Overcurrent and Overtemperature Protection: Protects the regulator and the connected circuit from damage due to excessive current or temperature.
  • Reverse Battery Protection: Protects the regulator from damage if the battery is connected with reverse polarity.

Benefits:

  • Improved System Performance: The stable and accurate voltage regulation enhances the performance and reliability of the powered devices.
  • Extended Battery Life: The low dropout voltage and high efficiency contribute to longer battery life in portable applications.
  • Reduced Noise: The low noise characteristics minimize interference with sensitive circuits.
  • Robust Protection: The overcurrent, overtemperature, and reverse battery protection features ensure the regulator's and system's longevity and prevent failures.
  • Simplified Design: Easy to use with minimal external components required.

Additional Details:

The LT1963ET-3.3 comes in a TO-220 package. It requires a stable input voltage and appropriate output capacitor for stable operation. The regulator is designed for a wide range of operating temperatures and is commonly used in industrial and commercial applications. The 'ET' indicates the package type and temperature range. Its internal reference is highly accurate and stable over temperature.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9126 $93.8252
4+ $38.4927 $153.9708
5+ $37.2892 $186.4460
7+ $36.0868 $252.6076
9+ $34.8833 $313.9497
12+ $31.2751 $375.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess