EN
  • EN
  • DE

PA28F800B5T70

Part No PA28F800B5T70
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Description SMART 5 BOOT BLOCK FLASH MEMORY FAMILY 2, 4, 8 MBIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 267442-PA28F800B5T70
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PA28F800B5T70 CAD Model

Description

The PA28F800B5T70 is an 8-Mbit (1M x 8) CMOS Flash memory device manufactured by Intel. It is organized as 1,048,576 bytes. This device features a 70 ns access time, making it suitable for applications requiring fast data retrieval. It operates on a 5V power supply and is available in a TSOP package.

Applications

  • Embedded systems
  • Boot memory for microcontrollers
  • Data storage in portable devices
  • Industrial control systems
  • Networking equipment

Features

  • Fast access time: 70 ns
  • Supply voltage: 5V
  • 8-Mbit (1M x 8) organization
  • CMOS technology for low power consumption
  • Top Boot Block configuration
  • TSOP package
  • Extended temperature range available

Benefits

  • Enables quick and efficient data storage and retrieval, crucial for time-sensitive applications.
  • Simplified system design due to the single 5V power supply requirement.
  • Ideal for applications where low power consumption is critical, extending battery life in portable devices.
  • The Top Boot Block configuration allows for easy implementation of boot code storage.
  • Small form factor facilitates integration into compact designs.
  • High reliability and endurance for demanding environments.

Technical Specifications

The PA28F800B5T70 operates across a temperature range specified by Intel. The data retention is typically guaranteed for a minimum of 10 years. Further details regarding programming and erase cycles can be found in the official Intel datasheet. The device is also RoHS compliant. Pinout and package dimensions are available in the datasheet. The device supports JEDEC standards for Flash memory devices. Detailed timing diagrams for read and write operations are available in the datasheet.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0945 $63.6615
16+ $7.4625 $119.4000
24+ $7.2291 $173.4984
34+ $6.9958 $237.8572
43+ $6.7625 $290.7875
58+ $6.0638 $351.7004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess