EN
  • EN
  • DE

ATSAM4SD16CB-AN

Part No ATSAM4SD16CB-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series SAM4S
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name ATSAM4SD16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862458-ATSAM4SD16CB-AN
Ultra Librarian 3D Model Ultra Librarian ATSAM4SD16CB-AN CAD Model

Description

Microchip Technology's ATSAM4SD16CB-AN Microcontroller

The ATSAM4SD16CB-AN is a high-performance microcontroller designed by Microchip Technology, which is part of their SAM4S series. This powerful MCU is built around the ARM Cortex-M4 processor core and is well-suited for a variety of applications that require efficient data processing, high-speed communication, and low power consumption.

At the heart of the ATSAM4SD16CB-AN lies a 32-bit ARM Cortex-M4 CPU with a maximum operating frequency of up to 120 MHz. This core not only offers exceptional computing performance but also includes a Floating Point Unit (FPU) which is essential for applications involving complex mathematical computations and digital signal processing.

The device comes with a substantial 1MB of embedded Flash memory and 160KB of SRAM, providing ample space for application code and data storage. The inclusion of dual bank Flash supports safe in-application programming and facilitates firmware upgrades, ensuring reliability and minimal downtime for critical applications.

With its extensive set of peripherals, the ATSAM4SD16CB-AN is designed to handle a wide range of tasks. It features multiple serial communication interfaces including USART, SPI, and I2C, making it easy to interface with other ICs, sensors, and actuators. The microcontroller also includes Full-Speed USB Device and embedded Host functionality, CAN, and Ethernet MAC for robust networking capabilities.

Security features are embedded in the ATSAM4SD16CB-AN to protect against threats. These include a hardware-based Random Number Generator (RNG), unique 128-bit ID, and a memory protection unit for safeguarding critical code and data. Additionally, the microcontroller is designed with power efficiency in mind, offering several power-saving modes to reduce power consumption during idle or low-activity periods.

For developers, Microchip offers comprehensive support in the form of development tools, software libraries, and a rich ecosystem of third-party resources. The ATSAM4SD16CB-AN is compatible with Microchip's Integrated Development Environment (IDE), making it straightforward to develop, debug, and deploy applications.

Overall, the ATSAM4SD16CB-AN from Microchip Technology is a versatile and powerful microcontroller that strikes an excellent balance between performance, power efficiency, and connectivity, making it an ideal choice for industrial control, consumer electronics, and IoT applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7165 $62.8660
8+ $12.8956 $103.1648
13+ $12.4926 $162.4038
17+ $12.0896 $205.5232
22+ $11.6866 $257.1052
29+ $10.4777 $303.8533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess