EN
  • EN
  • DE
  • IT

M2CT-7001

Part No M2CT-7001
Manufacturer Omron
Catalog Optoelectronics Accessories
Description SOCKT INDICATR ROUND PNL MT IP40
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Optoelectronics Accessories
Mfr Omron
Series M2C
Package Bulk
Product Status Active
Accessory Type Socket
For Use With/Related Products M2C Series Lamps
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1053625-M2CT-7001
Ultra Librarian 3D Model Ultra Librarian M2CT-7001 CAD Model

Description

The 1053625-M2CT-7001 is an accessory socket designed for use with M2C series lamps.

  • Series: M2C
  • Manufacturer: Omron
  • Product Status: active
  • Package: bulk
  • Description: provides a secure and reliable connection between the lamp and the circuit. It is an essential accessory for ensuring proper functioning and longevity of the lamp. It meets industry standards and has a moisture sensitivity level (MSL) of 1 (Unlimited).
  • MSL: 1 (Unlimited)

You May Also Be Interested in

Amphenol
DOME COVER 40 MM DIA, 40 MM HIGH
Need more? Email Us
TE Connectivity
LED HOLDER FOR SHARP MINIZENIGAT
Lowest to $2.1734
Visual Communications Company - VCC
LITEPIPE SPRING RETAINER 4MM
Lowest to $0.0815
IDEC
TRANSFORMER 110/120V AC
Need more? Email Us
Omron
DISPLAY UNIT
Lowest to $66.6889
TE Connectivity
LUMAWISE ENDURANCE S 40MM DOME S
Lowest to $7.0605
Omron
SOCKT INDICATR ROUND PNL MT IP40
Need more? Email Us
Phoenix Contact
FOC-FDX20-PP-SCD6-SM
Need more? Email Us
Molex, LLC
LED ARRAY HOLDER MULTI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess