Products specifications

Category Optoelectronics - Optoelectronics Accessories
Mfr IDEC
Package Bulk
Product Status Active
Accessory Type Transformer
For Use With/Related Products AP2 Series
Base Product Number AP2-0126
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9580
California Prop 65 Warning Information
Win Source Part Number 1045313-AP2-0126D
Ultra Librarian 3D Model Ultra Librarian AP2-0126D CAD Model

Description

The 1045313-AP2-0126D is a transformer accessory designed for use with the AP2 series of optoelectronics. IDEC manufactures it.

  • Series: AP2
  • Package: Bulk
  • Lifecycle Status: Active

You May Also Be Interested in

Ledil
BASE RND 38MM DIA 5.5MM WHITE
Need more? Email Us
ECAD model for C13083_PF-SOCKET
Broadcom Limited
FIBER OPTIC RECEIVER 50MBAUD
Need more? Email Us
ECAD model for AFBR-395050RZ
Aavid Thermalloy
SYNJETWIRE HARNESS 4WIRE 150MM
Need more? Email Us
ECAD model for WALLS-C4150-001
Dialight
Need more? Email Us
ECAD model for RJ4505
Broadcom Limited
HDWR V-LINK PLUG HFBR-0400 ST
Lowest to $0.4468
ECAD model for HFBR-4120Z
TE Connectivity
LIGHT CONTROLLER BASE 76MM
Need more? Email Us
ECAD model for 2213730-1
Finisar Corporation
PLUGGABLE TRANSCEIVER (SFP) ELEC
Lowest to $86.8000
ECAD model for FTRJ-0019-7-BS2
Broadcom Limited
HDWR V-LINK DUPL CRIMP RING 500
Need more? Email Us
ECAD model for HFBR-4526Z
Ledil
BASE PART RND 1POS 50MM D 10MM H
Need more? Email Us
ECAD model for C13395_CLAMP-S2000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention