EN
  • EN
  • DE
  • IT

T1032A

Part No T1032A
Manufacturer Pulse
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Category Transformers
Family Pulse Transformers
Win Source Part Number 195201-T1032A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1032A CAD Model

Description

The Pulse T1032A is a high-performance broadband isolation transformer designed for various networking and telecommunications applications. It is engineered to provide galvanic isolation and common-mode noise reduction, ensuring signal integrity and protecting sensitive circuitry.

Applications:

  • Ethernet interfaces
  • Broadband networking equipment
  • Telecommunications systems
  • Data transmission lines
  • Isolation in power over Ethernet (PoE) applications

Features:

  • High isolation voltage
  • Excellent common-mode rejection ratio (CMRR)
  • Broadband performance
  • Compact size
  • Low insertion loss
  • Surface mount technology (SMT) compatible
  • RoHS compliant

Benefits:

  • Enhanced signal integrity: The T1032A effectively isolates the signal path, minimizing noise and interference for clearer data transmission.
  • Protection of sensitive circuitry: Galvanic isolation safeguards connected devices from voltage surges and ground loops, preventing damage and ensuring reliable operation.
  • Improved system performance: By reducing common-mode noise, the transformer contributes to a more stable and efficient network environment.
  • Compact design: The small form factor allows for easy integration into space-constrained applications.
  • Reliable operation: Designed for demanding environments, the T1032A offers consistent performance and long-term reliability.

Additional Details:

The T1032A transformer is typically used in Ethernet applications requiring 1500Vrms isolation. The construction utilizes a tightly coupled winding configuration to minimize leakage inductance and maximize common mode noise rejection. The component is designed for automated assembly processes, further reducing manufacturing costs. The T1032A is constructed with materials that meet industry standards for flammability and environmental compliance.

Electrical specifications include impedance matching, insertion loss characteristics across the frequency band, return loss, and common mode rejection ratio, all of which are crucial for maintaining signal quality in high-speed data transmission. The precise specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Bel Fuse Inc.
MODULE XFRMR LAN GIGABIT 24P SMD / 350μH LAN Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Lowest to $0.5653
Pulse
XFRMR 12V 13.5W 127UH POE EP13 / 127μH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.292:0.208 Surface Mount
Lowest to $3.0128
Pulse
TRANSFORMER 1:1 40UH SMD / 40μH, 40μH T3/E3 (Dual) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Need more? Email Us
Pulse
PULSE XFMR 152UH
Need more? Email Us
Pulse
XFRMR T1/E1/CEPT/ESDN-PRI 1:2.4 / 1mH, 1mH T1/E1 (Quad) Pulse Transformer 1:2.4 Transmitter, 1:1 Receiver Surface Mount
Lowest to $3.1059
Pulse
PULSE XFMR 90UH / 90μH Pulse Transformer Surface Mount
Lowest to $3.9117
TDK Corporation
XFRMR LAN 1CT:1CT 350UH 16SOP / 350μH LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
Pulse
XFRMR 1CT:2CT/1CT:2CT 1.2/1.2MH
Lowest to $11.6971
Pulse
XFRMR 1CT:1CT/1CT:2.4CT 1/1MH / 1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount
Lowest to $2.9249

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9568 $65.7408
15+ $8.9906 $134.8590
23+ $8.7098 $200.3254
31+ $8.4291 $261.3021
40+ $8.1471 $325.8840
54+ $7.3050 $394.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess