EN
  • EN
  • DE

CY7C65211-24LTXI

Part No CY7C65211-24LTXI
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Controllers
Description IC USB TO SERIAL BRIDGE 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Protocol USB
Function Bridge, USB to I2C
Interface UART
Standards USB 2.0
Supply Voltage (V) 1.71V ~ 5.5V
Supply Current 20mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-UFQFN Exposed Pad
Supplier Device Package 24-SQFN (4x4)
Family Part Number CY7C65211
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 709979-CY7C65211-24LTXI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7C65211-24LTXI CAD Model

Description

The CY7C65211-24LTXI is a highly integrated USB-to-UART bridge controller manufactured by Cypress Semiconductor Corp. It provides a simple and efficient way to connect devices with a UART interface to a USB host. This controller is designed for applications requiring reliable serial communication over USB.

Applications

  • USB serial adapters: Converts USB to a standard serial port (RS-232, RS-485, etc.).
  • Point-of-sale (POS) systems: Connects barcode scanners, receipt printers, and other serial peripherals to a computer.
  • Industrial control systems: Enables communication between a computer and industrial devices with a UART interface.
  • Medical devices: Connects medical equipment with serial interfaces to a computer.
  • Embedded systems debugging: Provides a USB interface for debugging and programming embedded systems.

Features

  • USB 2.0 full-speed compliant: Supports data transfer rates up to 12 Mbps.
  • Integrated USB transceiver: Reduces external component count and simplifies board design.
  • UART interface: Supports various UART baud rates and data formats.
  • Integrated clock: Requires no external crystal.
  • Small package size: Allows for easy integration into space-constrained applications.
  • GPIO pins: Provides general-purpose input/output pins for custom applications.

Benefits

  • Simplified USB-to-UART connectivity: Provides a complete and easy-to-use solution for adding USB to serial devices.
  • Reduced system cost: Integrates multiple functions into a single chip, lowering overall BOM cost.
  • Increased design flexibility: Allows for custom configurations and control logic implementation.
  • Faster time-to-market: Speeds up development with comprehensive development tools and support.
  • Easy integration: Small size and minimal external components make it easy to integrate into existing designs.

Additional Details

The CY7C65211-24LTXI operates on a 3.3V or 5V power supply. It is available in a 24-pin QFN package. The UART interface supports baud rates up to 3 Mbps. The device includes built-in flow control mechanisms for reliable data transfer. Cypress provides drivers and development tools for the CY7C65211-24LTXI. The device is commonly used as a serial port emulator. It is hot-pluggable and automatically detects when connected to a USB host. The device provides a virtual COM port interface. This interface allows existing serial applications to communicate over USB without modification. Refer to the Cypress website for the latest drivers and documentation.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.4225
Infineon Technologies
Lowest to $19.3266
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess