EN
  • EN
  • DE

LMR12010YMKE/NOPB

Part No LMR12010YMKE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 6TSOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 17V
Output Current 1A
Frequency - Switching 3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-6
Win Source Part Number 1055562-LMR12010YMKE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMR12010YMKE/NOPB CAD Model

Description

Overview of Texas Instruments LMR12010YMKE/NOPB

The LMR12010YMKE/NOPB is a highly efficient, space-conscious voltage regulator integrated circuit from Texas Instruments. This component is a part of the SIMPLE SWITCHER® family and is designed to accommodate a wide range of applications, including industrial, automotive, and consumer electronics. The device's small form factor and high-performance capabilities make it an excellent choice for power management solutions where space is at a premium.

Key Features

  • Adjustable Output Voltage: The LMR12010YMKE/NOPB allows for an adjustable output voltage that can be set from 1.225V to 20V, giving designers the flexibility to use the IC in various applications.
  • High Efficiency: With a peak efficiency of up to 90%, this voltage regulator ensures minimal power loss during operation, making it suitable for battery-powered applications.
  • Wide Input Voltage Range: The device can handle an input voltage range from 4.5V to 20V, accommodating a variety of power sources and system voltages.
  • Current Mode Operation: The regulator operates in current mode, which provides superior transient response and simplifies loop compensation.
  • Thermal Shutdown: It includes a thermal shutdown feature to protect the device from overheating, ensuring reliability and a longer lifespan.
  • Frequency Synchronization: The LMR12010YMKE/NOPB supports frequency synchronization to an external clock, which can help to minimize electromagnetic interference (EMI) in sensitive applications.

Applications

The versatility of the LMR12010YMKE/NOPB makes it suitable for a wide array of applications, including:

  • Portable and battery-powered devices
  • Embedded systems
  • Automotive power supplies
  • Industrial control equipment
  • Power conditioning for sensors and communication modules

Package and Quality

Encased in a compact SOT-6 package, the LMR12010YMKE/NOPB is designed to occupy minimal space on a printed circuit board (PCB) while providing robust power regulation. Additionally, the device is part of Texas Instruments' commitment to high-quality standards, ensuring reliable performance across a range of environmental conditions.

With its combination of features, the LMR12010YMKE/NOPB stands out as a powerful solution for designers looking to optimize their power management systems in compact and demanding environments.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8125 $54.5000
18+ $5.5897 $100.6146
28+ $5.4151 $151.6228
39+ $5.2404 $204.3756
50+ $5.0657 $253.2850
67+ $4.5417 $304.2939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess