EN
  • EN
  • DE

KSZ8895MLUB

Part No KSZ8895MLUB
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERENET SWITCH 128LQFP  /  Ethernet Switch 10/100 Base-T/TX I²C, SPI Interface 128-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100 Base-T/TX
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Base Product Number KSZ8895
Other Names Q12147375
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261685-KSZ8895MLUB
Ultra Librarian 3D Model Ultra Librarian KSZ8895MLUB CAD Model

Description

Microchip Technology's KSZ8895MLUB Integrated Ethernet Switch

The KSZ8895MLUB is a robust integrated Ethernet switch from Microchip Technology, designed to deliver high-performance network connectivity with minimal power consumption. This advanced switch is an ideal solution for managing multiple network connections within embedded systems, consumer electronics, and a wide array of Internet of Things (IoT) applications.

Key Features:

  • Five-Port Switch: The KSZ8895MLUB features a five-port switch with four 10/100Mbps MACs (Media Access Controllers) and PHYs (Physical Layer Transceivers) for direct connection to RJ45 connectors and an additional one MII (Media Independent Interface) for interfacing with a CPU or another Ethernet MAC.
  • Advanced Switch Capabilities: It supports numerous switch functions, including IEEE 802.1q VLAN, QoS (Quality of Service) prioritization, IGMP snooping, and more to ensure efficient network traffic management.
  • PHY Features: The integrated PHYs offer HP Auto MDI/MDIX to eliminate the need for crossover cables and support Energy Efficient Ethernet (IEEE 802.3az) for reduced power consumption.
  • Low Power Consumption: Designed for power-sensitive applications, the KSZ8895MLUB offers a green feature set that includes advanced power management to ensure energy efficiency.
  • Easy to Integrate: With a comprehensive feature set and simplified design-in process, the KSZ8895MLUB is easy to integrate into a variety of networking devices, including routers, gateways, and managed switches.

Applications:

The KSZ8895MLUB is versatile and can be used in multiple applications, including:

  • Home Networking Equipment
  • Set-Top Boxes and Multimedia Devices
  • Industrial Control Systems
  • Network Printers and Servers
  • VoIP Phones and Gateways

Overall, the Microchip Technology KSZ8895MLUB Ethernet switch is a high-performance, feature-rich solution that provides reliable, efficient networking capabilities for a wide range of electronic devices and systems.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2839 $57.9873
15+ $6.7971 $101.9565
23+ $6.5847 $151.4481
32+ $6.3723 $203.9136
41+ $6.1599 $252.5559
55+ $5.5226 $303.7430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess