EN
  • EN
  • DE

BC107A

Part No BC107A
Manufacturer Siemens
Catalog END - OF - LIFE
Description npn sisicon transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1151856-BC107A
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC107A CAD Model

Description

The BC107A is a silicon planar epitaxial NPN transistor manufactured by Siemens. It's primarily designed for use in general-purpose amplifier and switching applications.

Applications:

  • Audio Amplifiers: Used in preamplifiers and amplifier stages in audio equipment.
  • Switching Circuits: Employed in low-speed switching applications.
  • Oscillator Circuits: Can be used in basic oscillator designs.
  • General Purpose Amplification: Suitable for various small signal amplification needs.
  • Driver Stages: Can drive small loads like LEDs or relays with appropriate circuitry.

Features:

  • NPN Transistor: Operates as an NPN bipolar junction transistor.
  • Low Noise: Designed for low-noise applications.
  • High Gain: Offers a high current gain (hFE).
  • Planar Epitaxial Construction: Ensures reliable performance and uniformity.
  • Small Signal Amplifier: Optimized for amplifying small signals.

Benefits:

  • Versatile Application: Can be utilized in a wide range of electronic circuits.
  • Low Noise Amplification: Provides clean signal amplification in sensitive audio applications.
  • Ease of Use: Simple to implement in basic circuits due to its standard configuration.
  • Reliable Performance: Siemens' manufacturing ensures consistent quality.
  • Cost-Effective: Historically a cost-effective solution for amplification and switching.

Additional Details:

The BC107A has a typical collector current (IC) of around 100mA and a collector-emitter voltage (VCEO) of approximately 45V. Its current gain (hFE) typically ranges from 110 to 220, depending on the specific variant and operating conditions. The device is typically housed in a TO-18 or similar through-hole package. The 'A' suffix indicates a specific gain range within the BC107 family. Due to its age, the BC107A is now considered end-of-life, and modern alternatives with improved performance characteristics are often preferred in new designs.

You May Also Be Interested in

Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess