Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
Rise / Fall Time 23ns, 25ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-S (6x5)
Family Part Number TC4424
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1264574-TC4424EMF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4424EMF CAD Model

Description

The TC4424EMF is a robust, high-speed power MOSFET driver manufactured by Microchip Technology, designed to accommodate a wide range of applications including motor controls, switching power supplies, and converters. This driver is capable of delivering peak output currents of up to 3A, making it suitable for driving large capacitive loads with excellent efficiency.

Key Features

  • High Peak Output Current: Capable of delivering up to 3A, allowing it to drive large capacitive loads.
  • Wide Operating Range: The input supply voltage ranges from 4.5V to 18V, providing flexibility for various power systems.
  • High-Speed Operation: With a rise and fall time of typically 25ns, the TC4424EMF is optimized for high-speed applications.
  • Low Shoot-Through/Cross-Conduction Current: Minimizes the risk of damaging components due to shoot-through.
  • Latch-Up Protected: Withstands up to 1.5A of reverse current, ensuring device safety under extreme conditions.
  • Thermal Protection: Features built-in thermal shutdown to prevent overheating.
  • Input Logic Level: Compatible with standard TTL and CMOS levels.

Applications

The TC4424EMF is versatile and can be used in a variety of applications. It is particularly well-suited for driving power MOSFETs and IGBTs which require high peak driving current in applications such as:

  • DC-to-AC Converters
  • DC-to-DC Converters
  • Motor Controllers
  • Pulse Generators
  • Class D Switching Amplifiers

Package and Quality

The TC4424EMF is available in an 8-pin SOIC package, which ensures compactness and ease of integration into various circuit designs. Microchip Technology's commitment to quality means that this driver is fabricated with precision and reliability, ensuring consistent performance and longevity for your critical applications.

Conclusion

For designers who require a reliable and efficient solution for high-speed power MOSFET driving, the TC4424EMF from Microchip Technology offers an ideal mix of performance, versatility, and robustness. Its wide operating range and high-speed capabilities make it a go-to choice for a multitude of power management tasks.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 8DFN
Lowest to $4.1680
ECAD model for ISL95808IRZ-T
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for IR2105STR
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $2.8834
ECAD model for ISL6620ACRZ-T
ON Semiconductor
SINGLE IGBT GATE DRIVER | IC DRIVER GATE SINGLE IGBT 8DIP
Lowest to $1.9051
ECAD model for MC33153P
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.5746
ECAD model for LM5110-3M/NOPB
Microsemi Corporation
IC GATE DRVR HALF-BRIDGE
Need more? Email Us
ECAD model for APTRG8A120G
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Need more? Email Us
ECAD model for FAN7085CMX_F085
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.5674
ECAD model for IRS2302SPBF
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.3772
ECAD model for IRS2008STRPBF

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention