EN
  • EN
  • DE

TC4424VOE713

Part No TC4424VOE713
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 3A DUAL HS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
Rise and Fall Time 23ns, 25ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1105920-TC4424VOE713
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial, Automation & Process Control, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TC4424VOE713 CAD Model

Description

Microchip Technology TC4424VOE713 MOSFET Driver

The TC4424VOE713 is a robust, high-speed, dual-channel MOSFET driver designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is engineered to convert low power input signals into high current outputs at voltages up to 18V. Its high peak output current capability of 3A per channel makes it an excellent choice for driving large capacitive loads, such as the gates of power MOSFETs, with remarkable speed and efficiency.

The driver operates over a wide supply voltage range of 4.5V to 18V, which allows for flexibility in various applications. Each driver channel is capable of providing high peak current pulses during the short switching intervals, which is essential for quick and efficient switching performance. The TC4424VOE713 is designed to be highly resistant to latch-up and can withstand up to 1.5A of reverse current, providing reliable operation under challenging conditions.

Featuring a matched rise and fall time of 25ns, the TC4424VOE713 ensures fast and symmetrical switching, thereby reducing the switching loss in MOSFETs. This is particularly beneficial in high-frequency power conversion applications where efficiency is paramount. The device also includes cross-conduction protection, which prevents both outputs from being on at the same time, thus safeguarding the MOSFETs from potential damage.

The TC4424VOE713 comes in a 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C allows for operation in harsh environments. This driver is RoHS compliant and lead-free, making it an environmentally friendly choice for modern electronic designs.

Common applications for the TC4424VOE713 include switch mode power supplies (SMPS), DC-DC converters, motor control circuits, and other power management tasks that require efficient and reliable switching. With its robust design and high-speed performance, the TC4424VOE713 from Microchip Technology is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess