EN
  • EN
  • DE

TC4426EOA713G

Part No TC4426EOA713G
Manufacturer Microchip Technology
Description 1.5A Dual MOSFET Drvr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1178735-TC4426EOA713G
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4426EOA713G CAD Model

Description

The TC4426EOA713G is a robust, high-speed power MOSFET driver fabricated by Microchip Technology, designed to accommodate a wide range of applications requiring efficient power management and signal amplification. This driver is known for its ability to convert TTL or CMOS input logic levels to a higher output drive capability, suitable for driving large power MOSFETs and IGBTs.

Key Features:

  • High Peak Output Current: The device delivers a high peak output current of 1.5A, making it capable of driving large capacitive loads with excellent performance.
  • Wide Operating Range: It operates over a supply voltage range of 4.5V to 18V, providing designers with flexibility in various circuit configurations.
  • Matched Rise and Fall Times: The TC4426EOA713G offers matched rise and fall times, ensuring consistent switching characteristics across the operational temperature range.
  • High Noise Immunity: The input of the device is designed with a high noise immunity, protecting the circuit from spurious voltage spikes and transients.
  • Low Shoot-Through/Cross-Conduction Current in Output Stage: The device minimizes the shoot-through current, enhancing the overall efficiency and reliability of the power stage.
  • Latch-Up Protected: It is latch-up protected for maximum reliability, capable of withstanding up to 500mA of reverse current.
  • ESD Protected: The driver includes ESD protection circuitry, safeguarding the device from electrostatic discharges.
  • Temperature Range: The TC4426EOA713G is operational over the industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications:

Due to its versatility and high performance, the TC4426EOA713G is ideal for a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC/DC Converters
  • Motor Control Circuits
  • Line Drivers
  • Class D Switching Amplifiers

With its exceptional ability to drive high-capacitance and low-impedance loads, the TC4426EOA713G from Microchip Technology stands out as a reliable and efficient solution for advanced power management and signal amplification needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5772 $55.2020
80+ $1.2942 $103.5360
120+ $1.2537 $150.4440
165+ $1.2133 $200.1945
215+ $1.1728 $252.1520
290+ $1.0515 $304.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,860 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess