Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 271855-PE-1008CX040MTG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE-1008CX040MTG CAD Model

Description

The PE-1008CX040MTG is a high-performance molded inductor manufactured by Pulse Electronics. This inductor is designed for a wide range of power applications, offering a compact size and excellent electrical characteristics. It's part of Pulse's extensive line of inductors known for their reliability and efficiency in various electronic circuits.

Applications

  • DC-DC converters: Ideal for use in step-up (boost), step-down (buck), and inverting power supply topologies.
  • Power management circuits: Suitable for voltage regulators, point-of-load (POL) converters, and power filtering applications.
  • Portable devices: Commonly used in smartphones, tablets, and other battery-powered devices where space and efficiency are critical.
  • Networking equipment: Employed in routers, switches, and other network devices for power conditioning and filtering.
  • LED lighting: Used in LED drivers to provide stable and efficient power to LEDs.

Features

  • Compact Size: 1008 size (approximately 2.5mm x 2.0mm x 1.2mm) allows for high-density circuit designs.
  • Molded Construction: Provides excellent mechanical strength and environmental protection.
  • High Current Handling: Designed to handle relatively high currents without significant performance degradation.
  • Low DC Resistance (DCR): Minimizes power losses and improves overall efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and improves circuit stability.
  • Inductance Value: 0.040uH (40nH) typically, ensuring suitability for high-frequency applications.
  • Tolerance: Typically features a tolerance of ±20% on the inductance value.

Benefits

  • Improved Efficiency: Low DCR minimizes power loss, resulting in higher efficiency in power conversion circuits.
  • Space Saving: Small footprint allows for compact circuit designs, crucial in portable and space-constrained applications.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable and reliable operation.
  • Enhanced Reliability: Molded construction provides robust mechanical and environmental protection, extending the lifespan of the inductor.
  • Stable Performance: Maintains stable inductance and current handling characteristics over a wide range of operating conditions.

Additional Details

The PE-1008CX040MTG inductor has a saturation current rating, which indicates the maximum current the inductor can handle before its inductance drops significantly. It also has a self-resonant frequency (SRF), which is the frequency at which the inductor's impedance is at its maximum. Operating the inductor near or above its SRF can lead to performance degradation. The operating temperature range is typically between -40°C to +125°C. It's RoHS compliant, ensuring it meets environmental standards for hazardous substances.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM3208
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2806DL3-3342-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM3414M-TE2
NJR Corporation/NJRC
SINGLE-SUPPLY DUAL HIGH CURRENT OPERATIONAL AMPLIFIER  
Lowest to $1.0201
ECAD model for NJM3414AD
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM358CG-TE2-#ZZZB
NJR Corporation/NJRC
Lowest to $19.7028
ECAD model for NJM2828F3-14(TE1)
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM3110DF
NJR Corporation/NJRC
Lowest to $10.2414
ECAD model for NJM2828F3-06
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7501

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention