Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 30 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise and Fall Time 25ns, 33ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 047898-TC4432EOA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4432EOA CAD Model

Description

The TC4432EOA is a high-speed MOSFET driver from Microchip Technology, designed to provide robust and efficient control for power MOSFETs and IGBTs. This driver is part of Microchip's extensive range of power management solutions and is tailored to meet the demanding requirements of high-speed switching applications.

Key Features

  • High Peak Output Current: The device is capable of delivering a peak output current of up to 1.5A, making it suitable for driving large capacitive loads with rapid switching times.
  • Wide Input Supply Range: It operates over a supply voltage range of 4.5V to 18V, which allows it to be used in a variety of power systems without the need for additional voltage regulation.
  • Matched Rise and Fall Times: The TC4432EOA features matched rise and fall times, ensuring consistent switching characteristics and reducing switching losses.
  • Low Shoot-Through/Cross-Conduction: The driver's design minimizes the risk of shoot-through or cross-conduction, enhancing the reliability and efficiency of the power stage.
  • Latch-Up Protected: It includes built-in latch-up protection up to 1.5A, providing an additional layer of safety for the connected power devices.

Applications

The TC4432EOA is ideal for a wide range of applications where efficient power control is essential. These include:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Controllers
  • Class D Switching Amplifiers
  • Pulse Width Modulation (PWM) Circuits
  • Power Inverters

Package and Availability

The device is offered in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. It is also RoHS compliant, adhering to environmental standards for electronic components.

With its robust design, high performance, and versatility, the Microchip Technology TC4432EOA MOSFET driver is an excellent choice for engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
BUFFER GATE DRIVER INTEGRATED CIRCUIT
Lowest to $5.4341
ECAD model for AUIR08152STR
Linear Technology
High-Side Micropower MOSFET Driver | IC MOSFET DRIVER HIGH-SIDE 8-DIP
Need more? Email Us
ECAD model for LTC1154CN8
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / HIGH AND LOW SIDE DRIVER
Lowest to $2.4123
ECAD model for IRS21867SPBF
Texas Instruments
IC GATE DRVR HIGH-SIDE 32TSSOP / 4-CHANNEL SERIAL AND PARALLEL HIGH-SIDE PRE-FET DRIVER
Lowest to $11.4588
ECAD model for TPIC44H01DAR
Allegro MicroSystems, LLC
IC GATE DRVR HIGH-SIDE 16TSSOP / Automotive 3-Phase Isolator MOSFET Driver
Lowest to $3.3077
ECAD model for A6862KLPTR-T
Microchip Technology
9A High-Speed MOSFET Drivers | IC MOSFET DRVR 9A N-INV 8DFN
Lowest to $6.1090
ECAD model for TC4422AVMF713
Microchip Technology
LOGIC-INPUT CMOS QUAD DRIVERS | IC MOSFET DVR AND/INV 14CDIP
Lowest to $6.3352
ECAD model for TC4469MJD
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 28SOIC / 3-Phase Half-Bridge Gate-Drive IC
Lowest to $2.5292
ECAD model for FAN73894MX
STMicroelectronics
Driver 5A 2-OUT Low Side Non-Inv 8-Pin SO N T/R / IC MOSFET DVR 4A DUAL 8SOIC
Lowest to $0.2547
ECAD model for PM8834TR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4193 $50.8053
51+ $1.9850 $101.2350
79+ $1.9230 $151.9170
108+ $1.8610 $200.9880
139+ $1.7990 $250.0610
187+ $1.6129 $301.6123
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention