EN
  • EN
  • DE

TC4467CPD

Part No TC4467CPD
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description LOGIC-INPUT CMOS QUAD DRIVERS | IC MOSFET DVR QUAD NAND 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Inverting
Rise / Fall Time 15ns, 15ns
Temperature Range - Operating 0°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number TC4467
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1264610-TC4467CPD
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4467CPD CAD Model

Description

Product Overview: TC4467CPD from Microchip Technology

The TC4467CPD is a versatile quad CMOS buffer/line driver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is engineered to convert TTL or CMOS input levels into CMOS output levels, making it an ideal choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • High-Speed Operation: The TC4467CPD is capable of high-speed operation, with a maximum frequency of 1.5 MHz, which is suitable for fast signal processing applications.
  • Matched Rise and Fall Times: It offers matched rise and fall times, which are essential for maintaining signal integrity, particularly in time-sensitive digital circuits.
  • Low Power Consumption: With its CMOS technology, the device boasts low power consumption, making it an energy-efficient choice for battery-powered devices.
  • High Output Current: The buffer can source or sink up to 1.5 A of peak output current, providing robust drive capabilities.
  • Wide Input Voltage Range: It accepts a wide range of input voltages, from 4.5V to 18V, which allows for flexible integration into various system voltages.
  • High Noise Immunity: The TC4467CPD features high noise immunity, ensuring reliable performance in electrically noisy environments.
  • Temperature Range: This device operates within an industrial temperature range, from -40°C to +85°C, making it suitable for harsh operating conditions.

Applications

The TC4467CPD is highly adaptable and can be used in a multitude of applications, such as:

  • Driving heavy loads
  • Line driving for data communications
  • Level shifting for signal compatibility
  • Pulse transformer driver
  • Motor control circuits
  • PLC output stages

With its robust design and high functionality, the TC4467CPD from Microchip Technology is a reliable and efficient solution for driving capacitive, inductive, and resistive loads with high speed and precision.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess